- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-1 Essentra Components | 99 |
| Datasheet | 4 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | Not Applicable | Clip, D-Type | Natural | - | #8 M4 | 2 Piece, Locking | 0.990L x 1.250 H 25.15mmx31.75mm | 0.200 5.08mm | - | 25.1mm | 1.720 43.69mm | 1.530 38.86mm | 0.560 14.22mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() N-5B Essentra Components | 25053 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.453 (11.51mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 0.313 7.95mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() FCW-50H-01 Essentra Components | 273 |
| Datasheet | 11 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat | Natural | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 2.540 64.52mm | - | - | 64.5mm | 0.750 19.05mm | 3.080 78.23mm | 0.740 18.80mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DFCC-3-RT Essentra Components | 147 | - | Datasheet | 6 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2013 | Richco | Active | Not Applicable | Clip, Flat C-Type | Black | Acrylic Based (RMS-15) | - | Dual | 3.250 82.55mm | - | Flame Retardant | 82.6mm | 0.300 7.62mm | 3.375 85.72mm | 0.750 19.05mm | - | 0.040 ~ 0.050 1.02mm ~ 1.27mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCD3B Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | Metallic | - | 1/4 | Bolt Closure | 1.250 ~ 1.500 31.75mm ~ 38.10mm | - | Hardware Included | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWS-A-3-19 Essentra Components | 807 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking | 0.438L x 0.690 H 11.13mmx17.53mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MWSET2-1-01 Essentra Components | 519 |
| Datasheet | 2 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Micro | 0.260L x 0.130 H 6.60mmx3.30mm | 0.118 3.00mm | - | 6.6mm | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | 0.039 ~ 0.047 0.99mm ~ 1.20mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() OFNS-13-312-01 Essentra Components | 811 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Round | 0.830L x 0.750 H 21.08mmx19.05mm | 0.312 7.92mm | - | - | 1.110 28.19mm | 1.060 26.92mm | 0.270 6.86mm | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() E6-AM Essentra Components | In Stock | - | Datasheet | - | Cable | Fastener | - | Propionate | - | - | 0.484 (12.29mm) | Bulk | 2009 | Richco | Obsolete | Not Applicable | Clamp, P-Type | Amber | - | - | - | 0.375 9.53mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.060 1.52mm | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() E2-CL Essentra Components | In Stock | - | Datasheet | - | Cable | Fastener | - | Propionate | - | - | 0.328 (8.33mm) | Bulk | - | Richco | Obsolete | Not Applicable | Clamp, P-Type | Clear | - | - | - | 0.125 3.18mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.060 1.52mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() VTA-3-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | Two-Bolt | 0.750 19.05mm | - | Rubber Washer, Swivel Cap | - | 2.000 50.80mm | 2.313 58.75mm | 1.625 41.28mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VTA-0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | Two-Bolt | 0.406 10.31mm | - | Rubber Washer, Swivel Cap | - | 1.250 31.75mm | 1.438 36.53mm | 0.938 23.83mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00792 HellermannTyton | In Stock | - | Datasheet | - | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Connector | Black | - | - | - | - | 0.248 ~ 0.264 6.30mm ~ 6.70mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.469 11.91mm | 1.063 27.00mm | - | 0.067 ~ 0.091 1.70mm ~ 2.30mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP131HBC25R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.700 144.78mm | 4.400 111.76mm | 1.200 30.48mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() P708AO Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P708 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() E5-AM Essentra Components | In Stock | - | Datasheet | - | Cable | Fastener | - | Propionate | - | - | 0.453 (11.51mm) | Bulk | 2009 | Richco | Obsolete | Not Applicable | Clamp, P-Type | Amber | - | - | - | 0.313 7.95mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.060 1.52mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() BEC62-A-T20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.161196kg | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Black | Rubber Based | - | Side Entry | 0.620 15.75mm | - | - | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NE9 Essentra Components | 827 | - | Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | - | 0.750 (19.05mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | #10 M5 | - | 0.563 14.30mm | 0.204 5.18mm | Protective Coating | 14.3mm | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() WS25-25-C Panduit Corp | 33 |
| - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking, Round, Standoff | 0.250 6.35mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.710 18.03mm | 6.35mm | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - |