- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC80 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | 315 | Polyethylene (PE) | - | - | - | Bulk | 2017 | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | - | - | Half | 0.315 8.00mm | - | - | - | 0.394 10.00mm | 0.622 15.80mm | 0.335 8.51mm | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 211-60089 HellermannTyton | 39 |
| - | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.591 (15.00mm) | Bulk | 2007 | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | 4.2 mm | - | - | 0.551 14.00mm | 0.165 4.20mm | - | - | - | - | 0.394 10.00mm | - | 0.059 1.50mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() CCL004A Essentra Components | 2431 |
| - | 11 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.472 (12.00mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Natural | - | - | - | #8 M4 | - | 0.313 7.95mm | 0.181 4.60mm | - | - | - | - | 0.393 9.98mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() IR-200-01 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | Bulk | - | IR | Active | Not Applicable | Support | - | - | Natural | - | - | - | - | - | 0.200 5.08mm | - | Flame Retardant | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 151-02023 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.720 (69.09mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M12 | 15°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.563 115.90mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-02022 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.720 (69.09mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M10 | 15°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.563 115.90mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() WS-A-2-4-19 Essentra Components | 1038 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | 0.438L x 1.050 H 11.13mmx26.67mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | 0.125 3.18mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CCH12-S10-M0 Panduit Corp | 70 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.360 (9.14mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | 12.7mm | - | - | #10 M5 | - | 0.120 3.05mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-02021 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.720 (69.09mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 15°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.563 115.90mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() EHWSE-1-01 Essentra Components | 539 |
| Datasheet | 13 Weeks | Edge | Edge Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | 0.630L x 0.300 H 16.00mmx7.62mm | 0.197 5.00mm | - | 16mm | 0.910 23.11mm | 1.100 27.94mm | 0.240 6.10mm | 0.039 ~ 0.079 0.99mm ~ 2.01mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-6-350-3-01 Essentra Components | 48 |
| - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.236 5.99mm | - | - | 1.098 27.89mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 133-00993 HellermannTyton | In Stock | - | - | 7 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | - | Active | Not Applicable | Clamp, Bundle Separation | - | - | Black | - | - | - | - | Dual Openings | 0.960 24.38mm | 0.320 8.13mm | Impact Resistant | - | 1.380 35.05mm | 2.747 69.77mm | 1.100 27.94mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() N-4B-19 Essentra Components | 566 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.422 (10.72mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | #10 M5 | - | 0.250 6.35mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LPFCM22-A-D14 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.156661kg | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clamp, Flat | - | - | Gray | - | Rubber Based | - | #6 M3 Flat Head | Low Profile | 2.190 55.63mm | 0.138 3.51mm | - | - | 0.134 3.40mm | 3.310 84.07mm | 0.500 12.70mm | - | 0.060 1.52mm | - | No | Non-RoHS Compliant | - | - | ||
![]() TC-30-1-01 Essentra Components | 261 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Spring | - | - | Natural | - | - | - | #6 M3 M3.5 | - | 0.370 9.40mm | 0.150 3.81mm | - | - | 0.290 7.36mm | 1.313 33.35mm | 0.375 9.53mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSEA1-1-3-19 Essentra Components | 39 |
| Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Micro | 0.360L x 0.240 H 9.14mmx6.10mm | 0.118 3.00mm | Flame Retardant | - | 0.440 11.18mm | 0.470 11.94mm | 0.160 4.06mm | 0.093 2.36mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCWSF-30-19 Essentra Components | 149 | - | Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Natural | - | Acrylic Based (RMS-350) | - | - | Hinged, Top Lock | 1.240 31.50mm | - | Flame Retardant, Silicone Foam Cushion | - | 0.520 13.21mm | 1.791 45.50mm | 0.750 19.05mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 166-90375 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.787 (20.00mm) | Bulk | - | - | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | M6 | Hinged | 0.500 12.70mm | 0.236 5.99mm | Chemical Resistant, Corrosion Resistant | - | 1.417 36.00mm | 1.260 32.00mm | 0.787 20.00mm | - | - | UL94 V-2 | - | - | - | - | ||
![]() NC1110 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | - | Bulk | 2017 | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | White | - | - | - | - | Half | 0.433 11.00mm | - | - | - | 0.512 13.00mm | 0.827 21.00mm | 0.492 12.50mm | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01928 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.880 (47.75mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 30°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.091 78.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - |