- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Insulation | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01922 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.990 (101.35mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01959 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.920 (48.77mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.091 78.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-02032 HellermannTyton | 40 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.670 (42.42mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M6 | 90°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.492 88.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01924 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.150 (54.61mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 15°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.421 86.90mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-02039 HellermannTyton | 40 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.670 (42.42mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M12 | 90°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.594 116.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() TPCE5-51-6M-01 Essentra Components | 48 |
| Datasheet | 8 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | - | Clip, U-Type | - | - | Natural | - | - | - | - | Standoff | 0.200 5.08mm | 0.256 6.50mm | - | 5.1mm | - | 0.750 19.05mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 25-80160 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CMS-2 Essentra Components | 1027 |
| Datasheet | 10 Weeks | Cable | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Bendable | - | - | Natural | - | - | - | - | Snap Closure | 2.760L x 1.181 H 70.10mmx30.00mm | 0.236 ~ 0.256 5.99mm ~ 6.50mm | Flame Retardant | - | - | 9.250 234.95mm | 0.550 13.97mm | 0.138 3.51mm | 0.060 1.52mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 155-17801 HellermannTyton | 388 |
| - | 15 Weeks | Clamp | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | Not Applicable | Clip, U-Type | 105°C | - | Black | 22.7mm | Halogen Free | - | - | Open | 0.400 10.16mm | 0.340 ~ 0.350 8.64mm ~ 8.89mm | Heat Stabilized, Impact Resistant | - | 0.894 22.70mm | - | 0.315 8.00mm | 0.020 ~ 0.120 0.51mm ~ 3.05mm | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() CMS-1 Essentra Components | 1067 |
| Datasheet | 10 Weeks | Cable | Arrowhead | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Bendable | - | - | Natural | - | - | - | - | Snap Closure | 2.760L x 1.181 H 70.10mmx30.00mm | 0.236 ~ 0.256 5.99mm ~ 6.50mm 0.138 3.51mm | Anti-Rotation Pin, Flame Retardant | - | - | 9.250 234.95mm | 0.550 13.97mm | 0.138 3.51mm | 0.060 1.52mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() C2058 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() N-7B Essentra Components | 1370 | - | Datasheet | 11 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.531 (13.50mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | #10 M5 | - | 0.438 11.13mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() STL-6-450-3-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.236 5.99mm | - | - | 1.280 32.51mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() VT-6-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Bronze | - | Bronze | - | Bulk | - | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 57mm | - | Non-Insulated | - | Two-Bolt | 1.250 31.75mm | - | Rubber Washer, Swivel Cap | - | 2.750 69.85mm | 3.063 77.80mm | 2.250 57.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() N-3B Essentra Components | 847 |
| Datasheet | 11 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Natural | - | - | - | #10 M5 | - | 0.188 4.78mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP131SBC50R-L2 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | - | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.500 165.10mm | 4.600 116.84mm | 1.200 30.48mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() NC110 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | - | - | Bulk | 2017 | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | - | - | Half | 0.433 11.00mm | - | - | - | 0.512 13.00mm | 0.827 21.00mm | 0.492 12.50mm | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() WS25-50-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking, Round, Standoff | 0.250 6.35mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.960 24.38mm | 32.8mm | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 161-64010 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2014 | HWClips | Active | 1 (Unlimited) | Clip, U-Type | 105°C | -40°C | Black | - | Halogen Free | - | - | Open | 1.181 30.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | - | - | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() WCA001A Essentra Components | In Stock | - | - | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Alliance Plastics | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | - | - | Elongated | 0.354L x 0.110 H 8.99mmx2.79mm | - | - | - | 0.200 5.08mm | 0.510 12.95mm | 0.370 9.40mm | - | - | UL94 V-2 | - | RoHS Compliant | - | - |