- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL03AHD20 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL200020 Amphenol PCD | 40 |
| - | 12 Weeks | Clamp | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AKKL-4756A-19 Essentra Components | 1405 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2012 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Natural | Acrylic Based (RMS-15) | - | Locking, Round | 0.469 ~ 0.562 11.91mm ~ 14.27mm | - | Flame Retardant | - | 1.090 27.69mm | 1.250 31.75mm | 0.750 19.05mm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AL8A Essentra Components | 577 | - | Datasheet | 16 Weeks | - | Fastener | Metal | Aluminum | 0.650 (16.50mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | Silver | - | - | - | 0.500 12.70mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | 0.031 0.80mm | - | RoHS Compliant | - | - | ||
![]() N-9B Essentra Components | 1060 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.594 (15.09mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #10 M5 | - | 0.563 14.30mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() FCRC-21B-6 Essentra Components | 1694 |
| Datasheet | 3 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | #12 M5 | Base | 2.550 64.77mm | 0.218 5.54mm | - | 64.8mm | 0.825 20.96mm | 2.980 75.69mm | 0.625 15.88mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSEA1-1-1-01 Essentra Components | 822 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.118 3.00mm | - | - | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | 0.093 2.36mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() FCW-50-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat | Natural | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 2.490 63.25mm | - | - | 64mm | 0.520 13.21mm | 3.040 77.22mm | 0.750 19.05mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() T3D03120C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCA004A Essentra Components | 98 |
| - | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Richco | Active | Not Applicable | Clip, C-Type | Black | Rubber Based | #8 M4 | Locking, Round | 0.551 14.00mm | - | - | - | 0.768 19.50mm | 1.437 36.50mm | 0.630 16.00mm | - | - | UL94 V-2 | RoHS Compliant | - | - | ||
![]() FCRC-19B-4 Essentra Components | 107 | - | Datasheet | 2 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | #12 M5 | Base | 2.310 58.67mm | 0.218 5.54mm | - | 58.7mm | 0.575 14.60mm | 2.720 69.09mm | 0.625 15.88mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() N-2B-19 Essentra Components | 875 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.328 (8.33mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 0.125 3.18mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() RWSB-16-01 Essentra Components | 1105 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | - | Round | 1.000 25.40mm | 0.125 3.18mm | - | - | 1.460 37.08mm | 1.000 25.40mm | 1.000 25.40mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() N-5B-19 Essentra Components | 898 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.453 (11.51mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 0.313 7.95mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 151-02027 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.200 (55.88mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | M12 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.031 102.40mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-02015 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.620 (91.95mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M12 | 180°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.413 137.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-01990 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.450 (62.23mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | M12 | 15°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.075 103.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-02029 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.170 (80.52mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.000 127.00mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-02025 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.200 (55.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 30°, Ratchet, Ribbed | 1.417 ~ 2.008 36.00mm ~ 51.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.031 102.40mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-01912 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - |