- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3D025010C2 HellermannTyton | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STL-6-750-20-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.236 5.99mm | - | - | 2.701 68.61mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() 12-01401 Belden Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STL-J-250-8M-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.187 4.75mm | - | - | 1.067 27.10mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-J-350-4M-01 Essentra Components | In Stock | - | - | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.066 27.09mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-6-600-16-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 2.280 57.91mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-6-600-20-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 2.532 64.31mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-600-16-01 Essentra Components | 39 |
| - | 4 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.187 4.75mm | - | - | 2.280 57.91mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-6-750-12-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.236 5.99mm | - | - | 2.201 55.91mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() 31-00823 Belden Inc. | In Stock | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WCK-460-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6 | Bulk | - | Active | - | Clip, C-Type | Natural | - | 0.450L x 0.280 H 11.43mmx7.11mm | - | - | 11.4mm | 0.460 11.68mm | 0.990 25.15mm | 0.990 25.14mm | - | - | UL94 V-2 | RoHS Compliant | Lead Free | ||
![]() 24-80020 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SNP76GHS0X2 HellermannTyton | In Stock | - | - | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Bulk | - | Active | - | Clamp, Hose | Black | - | 2.898 ~ 3.255 73.61mm ~ 82.68mm | - | Heat Stabilized, Impact Resistant | - | - | - | 0.390 9.91mm | - | 0.067 1.70mm | UL94 HB | Non-RoHS Compliant | - | ||
![]() STL-6-350-16-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.236 5.99mm | - | - | 1.909 48.49mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-6-450-20-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.236 5.99mm | - | - | 2.343 59.51mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() 15-00123 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 25-80260 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STL-J-350-6M-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.145 29.08mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-6-600-12-01 Essentra Components | In Stock | - | - | 8 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.236 5.99mm | - | - | 2.032 51.61mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - | ||
![]() STL-6-450-16-01 Essentra Components | In Stock | - | - | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.236 5.99mm | - | - | 2.091 53.11mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | RoHS Compliant | - |