- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Height | Length | Width | Material Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL-SAC-125-9-C Advanced Cable Ties, Inc. | 7966 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.314 (7.98mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #6 M4 | - | 0.082 2.08mm | 0.158 4.01mm | - | 0.800 20.32mm | 0.377 9.58mm | 0.046 1.17mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-750-0-C Advanced Cable Ties, Inc. | 3607 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.708 (17.98mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | - | 0.693 17.60mm | 0.196 4.98mm | - | 1.460 37.08mm | 0.469 11.91mm | 0.060 1.52mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-312-0-C Advanced Cable Ties, Inc. | 4095 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.440 (11.18mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | #6 M4 | - | 0.256 6.50mm | 0.158 4.01mm | - | 0.982 24.94mm | 0.396 10.06mm | 0.049 1.25mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-625-9-C Advanced Cable Ties, Inc. | 3625 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.622 (15.80mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | - | 0.564 14.33mm | 0.196 4.98mm | - | 1.335 33.91mm | 0.486 12.34mm | 0.060 1.52mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-1000-9-C Advanced Cable Ties, Inc. | 3893 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.820 (20.83mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | - | 0.890 22.61mm | 0.196 4.98mm | - | 1.684 42.77mm | 0.469 11.91mm | 0.057 1.45mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-1250-0-C Advanced Cable Ties, Inc. | 3061 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.940 (23.88mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | - | 1.126 28.60mm | 0.196 4.98mm | - | 2.000 50.80mm | 0.469 11.91mm | 0.065 1.65mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 520404000 Würth Elektronik | 572 | - | Datasheet | 10 Weeks | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Standoff | 0.386 9.80mm | - | 2.236 56.80mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520402000 Würth Elektronik | 543 | - | Datasheet | 10 Weeks | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Standoff | 0.240 6.10mm | - | 2.008 51.00mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520401000 Würth Elektronik | 357 |
| Datasheet | 10 Weeks | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Standoff | 0.240 6.10mm | - | 1.331 33.80mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520405000 Würth Elektronik | 1027 | - | Datasheet | 10 Weeks | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Standoff | 0.543 13.80mm | - | 1.654 42.00mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-187-0-C Advanced Cable Ties, Inc. | 1463 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.362 (9.20mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | #6 M4 | - | 0.151 3.84mm | 0.158 4.01mm | - | 0.867 22.02mm | 0.377 9.58mm | 0.049 1.25mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-187-9-C Advanced Cable Ties, Inc. | 4178 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.362 (9.20mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #6 M4 | - | 0.151 3.84mm | 0.158 4.01mm | - | 0.867 22.02mm | 0.377 9.58mm | 0.049 1.25mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-875-9-C Advanced Cable Ties, Inc. | 5398 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.767 (19.48mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | - | 0.813 20.65mm | 0.196 4.98mm | - | 1.577 40.06mm | 0.469 11.91mm | 0.057 1.45mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-250-9-C Advanced Cable Ties, Inc. | 8143 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.409 (10.39mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #6 M4 | - | 0.205 5.21mm | 0.158 4.01mm | - | 0.900 22.86mm | 0.396 10.06mm | 0.049 1.25mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-750-9-C Advanced Cable Ties, Inc. | 2040 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.708 (17.98mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | - | 0.693 17.60mm | 0.196 4.98mm | - | 1.460 37.08mm | 0.469 11.91mm | 0.060 1.52mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-500-9-C Advanced Cable Ties, Inc. | 3312 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.582 (14.78mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | - | 0.470 11.94mm | 0.196 4.98mm | - | 1.233 21.32mm | 0.486 12.34mm | 0.057 1.45mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-625-0-C Advanced Cable Ties, Inc. | 2770 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.622 (15.80mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | - | 0.564 14.33mm | 0.196 4.98mm | - | 1.335 33.91mm | 0.486 12.34mm | 0.060 1.52mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-312-9-C Advanced Cable Ties, Inc. | 4415 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.440 (11.18mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #6 M4 | - | 0.256 6.50mm | 0.158 4.01mm | - | 0.982 24.94mm | 0.396 10.06mm | 0.049 1.25mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-875-0-C Advanced Cable Ties, Inc. | 3537 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.767 (19.48mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | - | 0.813 20.65mm | 0.196 4.98mm | - | 1.577 40.06mm | 0.469 11.91mm | 0.057 1.45mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-1500-9-C Advanced Cable Ties, Inc. | 39 |
| Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.980 (24.90mm) | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | - | 1.440 36.58mm | 0.196 4.98mm | - | 2.168 55.07mm | 0.486 12.34mm | 0.060 1.52mm | UL94 V-2 | ROHS3 Compliant |