- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Shape/Size Description | Bundle Center to Mounting Center | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Color | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Adhesive | Case/Size Code | Rated Current-Max | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL-SAC-375-9-C Advanced Cable Ties, Inc. | 4293 |
| Datasheet | 4 Weeks | - | Fastener | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.492 (12.50mm) | Bulk | - | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | Natural | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | 0.352 8.94mm | 0.196 4.98mm | - | - | - | 1.117 28.37mm | 0.486 12.34mm | - | 0.057 1.45mm | UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() GSP1-12-6-C Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00605 HellermannTyton | In Stock | - | - | 14 Weeks | - | Fir Tree | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Clip, Bundling | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.244 x 0.480 6.20mmx12.20mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.059 1.50mm | 2.165 55.00mm | 0.354 9.00mm | 0.024 ~ 0.236 0.60mm ~ 6.00mm | - | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() PCL03AHZ12 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03AHZ08 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCL03ANZ04 Amphenol PCD | In Stock | - | - | 14 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-01670 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Fastener | - | - | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.990 (50.55mm) | Bulk | 2018 | - | - | Active | Not Applicable | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | Non-RoHS Compliant | - | - | ||
![]() 151-01917 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | Fastener | - | - | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.850 (72.40mm) | Bulk | 2018 | - | - | Active | Not Applicable | - | Clamp, P-Type | Black | - | - | - | - | - | - | - | - | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 12886 Essentra Components | 649 |
| - | 10 Weeks | - | Fastener | - | - | - | Low Density Polyethylene (LDPE) | - | - | Bulk | - | Moss Plastics | - | Active | Not Applicable | - | Clamp, Cleat | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | 1.984 50.40mm | 0.250 6.35mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-01297 HellermannTyton | 39 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLCSE-500-4-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | - | - | Clip, Wire Saddle | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 4.75mm | - | 11.9mm | 1.080 27.43mm | - | 0.250 6.35mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCRC-19B-6A-RT Essentra Components | 589 |
| Datasheet | 2 Weeks | - | Adhesive | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco, FCRC | - | Active | Not Applicable | - | Clip, Flat | Natural | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | Base | 2.310 58.67mm | - | - | 58.7mm | 0.825 20.96mm | 2.720 69.09mm | 0.625 15.88mm | - | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SPN-11 Essentra Components | 325 |
| Datasheet | 10 Weeks | Clamp | Fastener | - | - | - | Steel | - | 0.810 (20.57mm) | Bulk | 2013 | Richco | - | Active | Not Applicable | - | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 M6 | Cushioned | 0.688 17.48mm | 0.266 6.76mm | Santoprene Protective Coating | 17.5mm | - | - | 0.650 16.51mm | - | 0.031 0.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() SC51-1 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | - | 20% | Active | Not Applicable | 2 | - | - | YES | 1 | Rectangular | 10 µH | 0.1MHz | 0.238Ohm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | 2020 | 0.96A | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SC02MFA-SS Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C2057 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-00464 HellermannTyton | 40 |
| - | 37 Weeks | - | Edge Mount, Clip On | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | - | - | Active | Not Applicable | - | Clip, Connector | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Stabilized, Impact Resistant | - | 0.610 15.49mm | 0.870 22.10mm | 0.400 10.16mm | 0.040 ~ 0.120 1.02mm ~ 3.05mm | - | UL94 HB | Non-RoHS Compliant | - | - | ||
![]() 151-01125 HellermannTyton | 39 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-00996 HellermannTyton | 149 |
| - | 9 Weeks | - | Fastener | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | - | - | - | Active | Not Applicable | - | Clamp, Bundle Separation | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Openings | 0.650 ~ 0.960 16.51mm ~ 24.38mm | 0.320 8.13mm | Impact Resistant | - | 1.380 35.05mm | 2.747 69.77mm | 1.100 27.94mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 133-03836 HellermannTyton | 1027 |
| Datasheet | 9 Weeks | - | Fir Tree | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | SOC | - | Active | 1 (Unlimited) | - | Clip, Bundling | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | - | 0.240 ~ 0.270 6.10mm ~ 6.86mm | Heat Stabilized, Impact Modified | - | 1.200 30.48mm | 2.040 51.82mm | 1.400 35.56mm | 0.020 ~ 0.190 0.51mm ~ 4.83mm | - | - | RoHS Compliant | - | - |