- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-01910 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 2.170 55.12mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01881 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.310 33.27mm | 1.700 43.18mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 133-04043 HellermannTyton | 27 |
| Datasheet | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 500912000 Würth Elektronik | 929 |
| Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.350 (8.90mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | 0.118 3.00mm | 0.213 5.40mm | - | - | - | 0.520 13.21mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 500911500 Würth Elektronik | 953 | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.335 (8.50mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | 0.118 3.00mm | 0.173 4.40mm | - | - | - | 0.390 9.91mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521436000 Würth Elektronik | 311 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | Locking | 0.437L x 0.402 H 11.10mmx10.20mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | - | - | 0.197 5.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521426000 Würth Elektronik | 474 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | Locking | 0.425L x 0.772 H 10.80mmx19.60mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | 1.169 29.70mm | 0.583 14.80mm | 0.213 5.40mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520001000 Würth Elektronik | 959 | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.157 4.00mm | - | - | 0.701 17.80mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 522410000 Würth Elektronik | 125 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | 0.118 3.00mm | - | 0.287 7.30mm | 0.354 9.00mm | 0.157 4.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 522420000 Würth Elektronik | 207 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | 0.118 3.00mm | - | 0.287 7.30mm | 0.354 9.00mm | 0.157 4.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520207000 Würth Elektronik | 610 |
| Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.669 17.00mm | - | - | 1.492 37.90mm | 0.984 25.00mm | 0.512 13.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 523220000 Würth Elektronik | 864 | - | Datasheet | 13 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHAD | Active | 1 (Unlimited) | Clip, P-Type | Natural | - | 0.173 4.40mm | - | - | 0.252 6.40mm | 0.630 16.00mm | 0.614 15.60mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 156-02706 HellermannTyton | 76 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | 0.260 6.60mm | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | UL94 HB | RoHS Compliant | ||
![]() 156-02708 HellermannTyton | 101 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.260 6.60mm | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | UL94 HB | RoHS Compliant | ||
![]() 524254000 Würth Elektronik | 227 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHFCHAD | Active | 1 (Unlimited) | Clamp, Flat | Natural | Locking | - | - | - | - | 1.787 45.40mm | 0.748 19.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 22SL1000ADCLIP Essentra Components | 20 |
| Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22CC50D0812B Essentra Components | 3396 |
| Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22AAWC310400 Essentra Components | 778 |
| Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22CC37C0500B Essentra Components | 3453 |
| Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22CC50C0375 Essentra Components | 11747 |
| Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |