- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02153 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.770 44.96mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02338 HellermannTyton | 39 |
| Datasheet | 12 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.910 48.51mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02352 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.190 55.63mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02114 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | - | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.360 34.54mm | 2.600 66.04mm | - | - | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-01614 HellermannTyton | 27 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 520004000 Würth Elektronik | 586 |
| Datasheet | 10 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | 0.394 10.00mm | - | - | 1.102 27.99mm | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 523210000 Würth Elektronik | 550 | - | Datasheet | 13 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, P-Type | Natural | - | - | - | 0.201 5.10mm | - | - | 0.311 7.90mm | 0.815 20.70mm | 0.516 13.10mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 151-02655 HellermannTyton | 612 |
| Datasheet | 6 Weeks | - | - | - | Polypropylene (PP) | - | Bulk | - | - | Active | 1 (Unlimited) | Channel, Bundling | Black | - | - | 180° | - | 0.240 ~ 0.270 6.10mm ~ 6.86mm | - | 0.600 15.24mm | 5.900 149.86mm | 0.060 1.52mm | - | - | UL94 HB | - | - | ||
![]() 524430000 Würth Elektronik | 104 | - | Datasheet | - | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-FCHSN | Active | Not Applicable | Clamp, Flat | Natural | - | - | Locking | - | 0.157 4.00mm | - | 0.350 8.89mm | 2.106 53.50mm | 0.748 19.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 156-02712 HellermannTyton | 156 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 156-02628 HellermannTyton | 45 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.280 x 0.470 7.11mmx11.94mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | - | UL94 HB | RoHS Compliant | - | ||
![]() SNP10010X2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | 100 | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 3.871 ~ 4.395 98.32mm ~ 111.63mm | - | - | - | 2.048 ~ 3.508 52.02mm ~ 89.10mm | 0.394 10.00mm | - | 0.098 2.49mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 522210000 Würth Elektronik | 215 | - | Datasheet | 13 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.224 5.70mm | 0.374 9.50mm | 0.374 9.50mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 500916000 Würth Elektronik | 488 |
| Datasheet | 10 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 0.583 (14.80mm) | Bulk | - | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | 0.453 11.50mm | 0.193 4.90mm | - | - | - | 0.492 12.50mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() WHC-1000-01BK Essentra Components | 167 | - | Datasheet | 7 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Richco | Active | Not Applicable | Clip, P-Type | Black | - | #10 M5 | Open | 1.000 25.40mm | 0.204 5.18mm | - | - | 1.531 38.89mm | 0.500 12.70mm | - | 0.090 2.29mm | UL94 V-2 | RoHS Compliant | - | ||
![]() 523240000 Würth Elektronik | 119 | - | Datasheet | 13 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHAD | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | - | - | - | - | - | 0.579 14.70mm | 1.000 25.40mm | 1.000 25.40mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 524216000 Würth Elektronik | 311 | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHFCHAD | Active | 1 (Unlimited) | Clip, Flat C-Type | Natural | - | - | - | - | - | - | 0.346 8.80mm | 1.063 27.00mm | 0.984 25.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 520204000 Würth Elektronik | 1742 | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | 0.335 8.50mm | - | - | 1.059 26.90mm | 0.787 20.00mm | 0.551 14.00mm | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 133-03188 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 156-02723 HellermannTyton | 233 |
| Datasheet | 6 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Acrylic | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | - | - | - | 1.370 34.80mm | 1.370 34.80mm | - | - | UL94 HB | RoHS Compliant | - |