- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02357 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 2.260 57.40mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02156 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 2.020 51.31mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02302 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 1.830 46.48mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02065 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.200 30.48mm | 2.270 57.66mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01867 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.080 27.43mm | 2.020 51.31mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02321 HellermannTyton | 27 |
| Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.800 45.72mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02292 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.610 40.89mm | 1.940 49.28mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02309 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.410 35.81mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01904 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Hinged, Locking | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.530 38.86mm | 2.010 51.05mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 520005000 Würth Elektronik | 598 | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.453 11.50mm | - | - | 1.280 32.51mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520203000 Würth Elektronik | 378 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.323 8.20mm | - | - | 1.134 28.80mm | 0.984 25.00mm | 0.512 13.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520205000 Würth Elektronik | 1027 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.394 10.00mm | - | - | 1.138 28.91mm | 0.827 21.00mm | 0.748 19.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521438000 Würth Elektronik | 59 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | Locking | 0.630L x 0.709 H 16.00mmx14.00mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | - | - | 0.197 5.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520206000 Würth Elektronik | 61 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.543 13.80mm | - | - | 1.303 33.10mm | 0.787 20.00mm | 0.787 20.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520209000 Würth Elektronik | 298 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | 0.906 23.00mm | - | - | 1.657 42.10mm | 1.102 28.00mm | 0.591 15.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 524214000 Würth Elektronik | 311 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | Bulk | WA-CHFCHAD | Active | 1 (Unlimited) | Clip, Flat C-Type | Natural | - | - | - | - | 0.346 8.80mm | 1.063 27.00mm | 0.787 20.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 156-02642 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.760 ~ 1.420 19.30mm ~ 36.07mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() 156-02707 HellermannTyton | 36 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.260 6.60mm | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.350 0.51mm ~ 8.89mm | UL94 HB | RoHS Compliant | ||
![]() 156-02718 HellermannTyton | 48 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.240 ~ 0.540 6.10mm ~ 13.72mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() 22SL1000ADCLIP Essentra Components | 20 |
| Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |