- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02719 HellermannTyton | 27 |
| Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.350 x 0.670 8.89mmx17.02mm Rectangular | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() 151-02076 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01798 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01306 HellermannTyton | 27 |
| Datasheet | 6 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-02280 HellermannTyton | 27 |
| Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.430 10.92mm | 0.950 24.13mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 133-03179 HellermannTyton | 39 |
| Datasheet | 9 Weeks | Stud Mount, Clip On | Polyamide (PA66), Nylon 6/6 | 0.472 (12.00mm) | Bulk | PC | Active | 1 (Unlimited) | Clip | Black | M6 | - | - | 0.185 4.70mm | Heat Stabilized, Impact Modified, UV Stabilized | 0.590 14.99mm | 0.390 9.91mm | 0.580 14.73mm | - | UL94 HB | RoHS Compliant | ||
![]() 151-01799 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-01929 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.670 17.02mm | 1.350 34.29mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02284 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.170 29.72mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02306 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.600 15.24mm | 1.190 30.23mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02299 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.440 36.58mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02079 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.330 33.78mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 151-01829 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.910 ~ 1.140 23.11mm ~ 28.96mm | Multiple Oval Hole Sizes | Heat Stabilized, Impact Modified, UV Stabilized | 2.290 58.17mm | 1.360 34.54mm | - | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() 156-01833 HellermannTyton | 27 |
| Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.930 23.62mm | 1.520 38.61mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02288 HellermannTyton | 27 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.160 ~ 0.220 4.06mm ~ 5.59mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.480 37.59mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01855 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Hinged, Locking | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.080 27.43mm | 1.630 41.40mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02296 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.220 30.99mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02061 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.370 ~ 0.450 9.40mm ~ 11.43mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.770 19.56mm | 1.700 43.18mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02039 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.900 22.86mm | 1.780 45.21mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02343 HellermannTyton | 39 |
| Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | - | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.710 43.43mm | - | - | UL94 HB | RoHS Compliant |