- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-02325 HellermannTyton | In Stock | - | Datasheet | 12 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.310 ~ 0.390 7.87mm ~ 9.91mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.680 17.27mm | 1.350 34.29mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02012 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.670 17.02mm | 1.490 37.85mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02081 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.410 ~ 0.540 10.41mm ~ 13.72mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.870 22.10mm | 1.420 36.07mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02154 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.850 47.00mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-01977 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.670 17.02mm | 1.440 36.58mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02301 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.220 ~ 0.270 5.59mm ~ 6.86mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.700 43.18mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02155 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.670 ~ 0.860 17.02mm ~ 21.84mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 1.930 49.02mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02017 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.280 ~ 0.350 7.11mm ~ 8.89mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.200 30.48mm | 2.160 54.86mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02313 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.240 ~ 0.310 6.10mm ~ 7.87mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.440 36.58mm | 1.870 47.50mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02108 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 0.940 23.88mm | 1.760 44.70mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02132 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.830 46.48mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 156-02129 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.550 ~ 0.720 13.97mm ~ 18.29mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.010 25.65mm | 1.570 39.88mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 151-02570 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 156-02351 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | Bulk | MOC | Active | 1 (Unlimited) | Clip, C-Type | Black | Open | 0.510 ~ 0.620 12.95mm ~ 15.75mm | - | Heat Stabilized, Impact Modified, UV Stabilized | 1.290 32.77mm | 2.060 52.32mm | - | - | UL94 HB | RoHS Compliant | ||
![]() 500918000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.835 (21.20mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | 0.787 19.99mm | 0.213 5.40mm | - | - | - | 0.508 12.90mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521230000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHAD | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | 0.256 6.50mm | 0.378 9.60mm | 0.378 9.60mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 156-02715 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | Ratchet, Ribbed | 0.500 ~ 0.770 12.70mm ~ 19.56mm | 0.350 8.89mm | - | - | 1.370 34.80mm | 1.370 34.80mm | 0.020 ~ 0.270 0.51mm ~ 6.86mm | UL94 HB | RoHS Compliant | ||
![]() 22HC2125B Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22SL0375ADCLIP Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22HC1687B Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |