- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Body Material | Shape | Package Cooled | Material Finish | Bundle Center to Mounting Center | Base Product Number | Bend radius protection/trumpet flare | Brand | Contact Materials | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Glass-fibre reinforced | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Nominal thread size metric/PG | Package | Part # Aliases | Pitch thread | Product Status | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Wire Size | With locknut | Wrench width | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Subcategory | Style | Military Standard | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Cable Length | Halogen Free | Adhesive | Product Type | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61724720 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 2.5 | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 52023629 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Yes | - | - | IP65 | No | - | No | - | - | - | Brass | - | Straight | 21 | - | - | - | - | - | No | 17 - 19 | Nickel-plated | 7 | PG | - | No | 30 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 52107350 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | - | No | - | No | - | - | - | Brass | - | Straight | 32 | - | - | - | - | - | No | - | Nickel-plated | 8 | Metric | - | No | 40 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 53806745 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 52106890 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | IP68 | No | - | No | - | - | - | Brass | - | Straight | 16 | - | - | 1.5 | - | - | No | - | Nickel-plated | 5 | Metric | - | No | 18 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 8.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() 52005710 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | IP54 | No | - | No | - | - | - | Polystyrene | - | Straight | 42 | - | - | - | - | - | No | - | Nickel-plated | 13 | PG | - | No | 60 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() 53018170 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | IP68 | No | - | No | - | - | - | Polyamide (PA) | - | Straight | 36 | - | - | - | - | - | No | 17 - 26 | Untreated | 13 | PG | - | No | 53 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() 52025160 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | - | No | - | Yes | - | - | - | Polyamide (PA) | - | - | 42 | - | - | - | - | - | No | - | - | 60 | - | - | No | 60 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() 53015310 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | IP68 | No | - | No | - | - | - | Polyamide (PA) | - | Straight | 9 | - | - | - | - | - | No | 3.5 - 8 | Untreated | 8 | PG | - | No | 19 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 15.84°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | ||
![]() 52005412 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Yes | - | - | IP65 | No | - | No | - | - | - | Brass | - | Straight | 36 | - | - | - | - | - | No | - | Nickel-plated | 9 | PG | - | No | 50 | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() 53112689 Lapp | 28862469 |
| - | - | Cable | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | No | - | - | IP68 | No | - | No | - | - | - | Polyamide (PA) | - | Straight | - | - | - | - | - | Compliant | No | 4 - 7 | Untreated | 8 | - | - | No | 19 | - | - | pushPIN™ | Active | - | Top Mount | 100 °C | -20 °C | Grey | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.45°C/W @ 100 LFM | - | Not Halogen Free | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | IP68 | ||
![]() 52000120 Lapp | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | No | - | - | - | Polystyrene | - | - | 9 | - | - | - | - | - | No | - | Untreated | - | PG | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() 102-061-012 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | - | - | Murrelektronik | MURH-3FP-3 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() 15-602-2-05 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-211A-2+E213+J429+K451 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP-12-C1 Cooper | 263 |
| - | - | - | Beam Mount, Fastener | - | - | - | - | - | - | BP-12 | - | - | - | - | - | - | - | - | Murrelektronik | M12IN-4MFP-AD1 | - | Cooper B-Line | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit) | - | - | Black | - | - | Clamp | - | - | - | - | - | - | - | - | - | Push-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-103-1-1-12CF Glenair | In Stock | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | - | Glenair | - | - | - | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Spiral Convoluted | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | - | - | - | - | Tubing with Sleeves | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | ||
![]() D-108-02CS227 TE Connectivity | In Stock | - | - | - | Cable | - | - | Polyvinylidene | - | - | - | - | D-108 | - | TE Connectivity / Raychem | - | - | - | 100 | - | -- | Murrelektronik | 7700-A5011-UBD1500 | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | 620264N004 | - | Active | Compliant | - | - | - | - | - | - | - | - | - | Bulk | SolderSleeve D-108 | Active | -- | Wire to Wire | 175 °C | -55 °C | Transparent - Blue | - | Wire & Cable Management | - | - | - | - | - | - | - | - | Solder Sleeves & Shield Tubing | - | - | - | - | - | - | - | -- | Solder Sleeves & Shield Tubing | 0.175 (4.45mm), 0.200 (5.08mm) | - | 0.680 (17.27mm) | - | - | - | - | - | ||
![]() M81511/16-20 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-81511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 503405-1 TE Connectivity | In Stock | - | - | Gold | - | -- | -- | - | - | - | - | -- | 503405 | - | - | Beryllium Copper | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | Active | - | - | - | - | - | - | 26 AWG | - | - | -50 to 165 °C | -- | -- | Active | -- | -- | - | - | -- | Plug | - | - | - | - | - | - | 0.305 m | - | -- | - | -- | -- | -- | -- | - | - | - | -- | - | - | -- | -- | -- | -- | -- | -- | - | ||
![]() 151-00282 HellermannTyton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |