- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Dielectric Material | Core Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Mounting Styles | Nominal diameter | Nominal thread size metric/PG | Package | Pitch thread | Product Status | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | With locknut | Wrench width | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Lead Pitch | Lead Length | Leakage Current | Termination Type | Life (Hours) | Ripple Current (AC) | UV resistant | Diameter | Height | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51730040 Lapp | In Stock | - | - | - | - | Plastic | - | - | No | - | No | Yes | - | - | Polyamide (PA) | - | Straight | - | - | 21 | - | - | - | - | No | - | Untreated | 10 | PG | - | - | - | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108041 Lapp | In Stock | - | - | - | - | Metal | - | - | No | IP55 | No | No | - | - | Other | - | 90°-elbow | - | - | 20 | - | 1.5 | - | - | No | - | Other | 6.8 | Metric | - | - | - | - | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024000 Lapp | In Stock | - | - | - | - | Metal | - | - | No | IP55 | No | No | - | - | Other | - | 90°-elbow | - | - | 16 | - | - | - | - | No | - | Nickel-plated | 11 | PG | - | - | - | - | No | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53806772 Lapp | In Stock | - | - | - | - | Metal | - | - | No | IP68 | No | No | - | - | Brass | - | Straight | - | - | 25 | - | - | - | - | No | - | Nickel-plated | 8 | Metric | - | - | - | - | No | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52026010 Lapp | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010550 Lapp | In Stock | - | - | - | - | Metal | - | - | No | IP68 | No | No | - | - | Brass | - | Straight | - | - | 16 | - | - | - | - | No | - | Nickel-plated | 5.5 | PG | - | - | - | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8166 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78258 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | Brady | 78258 | - | Brady Corporation | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98862 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL950 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-121 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7623 Sensata Technologies | In Stock | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 50 V | 50 V | 50 V | - | - | - | Cut Tape | - | 20 % | 85 °C | -40 °C | - | 47 µF | 2.2 mm | 2.4 mm | 3 µA | - | 2000 hours | 90 mA | - | 6.3 mm | 7.7 mm | 6.6 mm | Unknown | - | ||
![]() 335305-000 TE Connectivity | In Stock | - | - | - | - | Polyolefin | - | Powdered Iron | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | 0.1 | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | ||
![]() 556562-1 TE Connectivity | In Stock | - | - | Cable | - | - | - | Non-magnetic | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | 0.05 | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | ||
![]() 2580200 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2580100 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5030.020.011 FLEx | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | Releco | C9-A42/AC115 | Polyamide (PA) | - | Closed | - | 15.8 | - | - | - | - | - | - | - | Untreated | - | - | Screw hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.8 - 15.8 | - | - | - | - | ||
![]() 52010520 Lapp | In Stock | - | - | - | - | Metal | - | - | No | IP68 | No | No | Miscellaneous | - | Brass | - | Straight | - | - | 16 | - | - | - | - | No | - | Nickel-plated | 5.5 | PG | - | - | - | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53017210 Lapp | 21646863 |
| - | Cable | - | Plastic | - | - | No | IP68 | No | No | GE - General Electric | TEDAS2AB1R | Polyamide (PA) | - | Straight | - | - | 16 | - | 1.5 | - | Compliant | No | 3.5 - 8 | Untreated | 12 | Metric | - | - | - | - | No | 19 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 7630 SK Hand Tool | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |