- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Orientation | Depth | Halogen Free | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPN-8 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Fastener | - | Steel | - | - | 0.650 (16.50mm) | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | - | - | 1/4 M6 | Cushioned | 0.500 12.70mm | 0.266 6.76mm | Santoprene Protective Coating | 12.7mm | - | - | 0.650 16.51mm | - | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() STL-1-750-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Clamp | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.157 4.00mm | - | - | 1.949 49.50mm | 57.912mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP131SBC50RBL20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2014 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.327 109.91mm | 3.830 97.28mm | 1.180 29.97mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCMP06C12-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.859729kg | - | - | Bulk | 2010 | - | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | - | - | - | - | Side Entry, Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | - | - | 0.618 15.70mm | 0.795 20.19mm | 0.394 10.00mm | - | - | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SMWS-1-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Push In | Push In | 062 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Micro, Standoff | 0.170L x 0.160 H 4.32mmx4.06mm | 0.070 1.78mm | Flame Retardant | 1.778mm | 0.490 12.44mm | 0.270 6.86mm | 0.075 1.91mm | - | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SPF1-4-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | Copper | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | Female Thread, Single Conductor | 0.128 ~ 0.232 3.25mm ~ 5.89mm | 0.313 7.95mm | - | - | 1.750 44.45mm | 37mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-500L-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.470 ~ 0.815 11.94mm ~ 20.70mm | 0.750 19.05mm | - | - | 4.940 125.48mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-7L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.102 ~ 0.164 2.59mm ~ 4.17mm | 0.250 6.35mm | - | - | 2.000 50.80mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MWS1-1-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Micro | 0.170L x 0.120 H 4.32mmx3.05mm | 0.070 1.78mm | - | 4.3mm | 0.230 5.84mm | 0.270 6.86mm | 0.075 1.91mm | 1.6mm | - | 0.093 2.36mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SPF1-3-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | Copper | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | Female Thread, Single Conductor | 0.184 ~ 0.260 4.67mm ~ 6.60mm | 0.375 9.52mm | - | - | 1.880 47.75mm | 38mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8149 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.812 (20.62mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | Silver | - | - | - | - | - | - | Half | 0.687 17.45mm | 0.218 5.54mm | - | - | - | 20.6mm | 0.625 15.88mm | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BECP38H25-L Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 210.920452g | Nylon | - | Bulk | 2004 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | - | 18.5mm | - | - | - | - | Side Entry | 0.380 9.65mm | 0.250 6.35mm | - | - | 25.4mm | 1.460 37.08mm | 0.730 18.54mm | - | - | 0.075 1.90mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WCK-180-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, C-Type | Natural | - | - | - | Acrylic Based (RMS-15) | - | - | - | 0.180L x 0.160 H 4.57mmx4.06mm | - | - | 4.6mm | 0.280 7.11mm | 0.630 16.00mm | 0.620 15.75mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SBCT1/0-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | - | - | Split Bolt | 0.370 9.40mm | - | Corrosion Resistant | - | 1.730 43.94mm | - | 0.750 19.05mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP1-2L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | Clamp, Service Post | - | Straight | 22mm | - | - | - | - | Male Stud, Single Conductor | 0.232 ~ 0.292 5.89mm ~ 7.42mm | 0.375 9.52mm | - | - | 2.190 55.63mm | 56mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SICH100-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Snap in | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 77.110703g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Round | 1.000 25.40mm | 0.250 6.35mm | - | - | 1.210 30.73mm | 1.250 31.75mm | 0.380 9.65mm | - | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SP2-8-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | Straight | 13mm | - | - | - | - | Male Stud, Two Conductor | 0.081 ~ 0.146 2.06mm ~ 3.71mm | 0.250 6.35mm | - | - | 1.250 31.75mm | 32mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-1/0L-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | Straight | 25mm | - | - | - | - | Male Stud, Two Conductor | 0.258 ~ 0.375 6.55mm ~ 9.52mm | 0.500 12.70mm | - | - | 2.940 74.68mm | 75mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CCS25-S8-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 86.18255g | - | 0.410 (10.41mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | Black | - | - | Halogen Free | - | M4 | #8 M4 | - | 0.250 6.35mm | 0.167 4.24mm | Weather Resistant | - | - | 6.3mm | 0.370 9.40mm | - | 6.3 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 3240252 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | - | Bulk | 2010 | WCC | Active | Not Applicable | Clamp, Strain Relief | Silver | - | - | - | - | - | - | Round, Saddle Clamp, Screw Locking | 0.236 ~ 0.551 6.00mm ~ 14.00mm | - | - | - | 2.992 76.00mm | 0.787 20.00mm | 0.945 24.00mm | - | - | - | - | - | - | - | RoHS Compliant | - | - |