- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC3-C Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | - | Copper | - | - | - | Bulk | 2013 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | Copper | - | - | - | - | - | - | Split Bolt | 0.270 6.86mm | - | Corrosion Resistant | - | 1.160 29.46mm | - | 0.580 14.73mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LICC4-22-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Fastener | - | Copper | 2.091061kg | Copper | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Copper | - | 14 AWG | 4 AWG | - | - | - | Lay-In | - | 0.220 5.59mm | Direct Burial | - | 0.870 22.10mm | 1.160 29.46mm | 0.390 9.91mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BECP75H25-L Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 283.495231g | Nylon | - | Bulk | 2004 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Side Entry | 0.750 19.05mm | 0.250 6.35mm | - | - | 0.970 24.64mm | 1.470 37.34mm | 0.730 18.54mm | - | 0.075 1.90mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP2UF100-L20 Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 99.988768mg | - | 3.100 (78.74mm) | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | Lay-In | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | - | 1.800 45.72mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75DW-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Rod Mount, Clip On | - | Polyamide (PA66), Nylon 6/6; Steel | 1.197484kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 4.140 105.16mm | 1.880 47.75mm | 1.160 29.46mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131WP2B-L20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2011 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | 5/32 M4 1/4 M6 | - | 1.310 33.27mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | 4.800 121.92mm | 2.500 63.50mm | 1.200 30.48mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75WP2B-L20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2011 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | 5/32 M4 1/4 M6 | - | 0.750 19.05mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | 3.800 96.52mm | 1.900 48.26mm | 1.200 30.48mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC19-AT-C Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | Natural | 6.4mm | - | - | - | Acrylic Based | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBCT3/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | - | - | Split Bolt | 0.530 13.46mm | - | Corrosion Resistant | - | 2.120 53.85mm | - | 0.950 24.13mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STL-3-450-3-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | - | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.311 7.90mm | - | - | 1.280 32.51mm | - | - | - | 0.250 6.35mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MACC25-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Metal | Steel | 217.724366g | Steel | - | Bulk | 2004 | - | Active | Not Applicable | Clip, C-Type | Silver | 13.7mm | - | - | Zinc | Rubber Based | - | Bendable | 0.250 6.35mm | - | - | - | 0.400 10.16mm | 0.770 19.56mm | 0.540 13.72mm | 6.4 mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() JP131HBC25RBL20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.100 129.54mm | 3.500 88.90mm | 1.200 30.48mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS75-25-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Locking, Round, Standoff | 0.780 19.81mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.320 33.53mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-9-1-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Hinged, Locking | 0.444L x 0.150 H 11.30mmx3.81mm | 0.110 x 0.280 2.79mmx7.11mm Rectangular | Anti-Rotation Pin | - | 0.510 12.95mm | 0.600 15.24mm | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PMCC38H25-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | - | Active | Not Applicable | Clip, C-Type | Natural | - | - | - | - | - | - | - | 0.380 9.65mm | 0.250 6.35mm | - | - | 0.380 9.65mm | 0.500 12.70mm | 0.487 12.37mm | - | 0.105 2.67mm | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() SLCS-370-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Locking, Round, Standoff | 0.313 7.95mm | 0.187 4.75mm | - | 7.92mm | 0.848 21.54mm | - | 0.250 6.35mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPQC12-1/0 Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze, Steel | - | Bronze | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze, Silver | 87.4mm | - | - | - | - | - | Split Bolt, Quad Opening | - | - | 1.250 (31.75mm) Round Pedestal | - | 3.190 81.03mm | 3.440 87.38mm | 4.530 115.06mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3240258 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | - | Bulk | 2010 | WCC | Active | - | Clamp, Strain Relief | Silver | - | - | - | - | - | - | Round, Saddle Clamp, Screw Locking | 1.339 ~ 1.496 34.00mm ~ 38.00mm | - | - | - | 4.134 105.00mm | 1.673 42.49mm | 0.945 24.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SICH38-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | - | Polyamide (PA66), Nylon 6/6 | 675.852631g | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Round | 0.380 9.65mm | 0.250 6.35mm | - | - | 0.540 13.72mm | 0.500 12.70mm | 0.380 9.65mm | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PKX Panduit Corp | In Stock | - | - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | - | - | - | - | - | - | - | 0.430 ~ 0.540 10.92mm ~ 13.72mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |