- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Approvals | Base Product Number | Brand | Driver Type | Hole Diameter (mm) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Standards Met | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Power Rating | Max Power Dissipation | Military Standard | Lead Length | Failure Rate | Lead Spacing | Number of Poles | Thread Size | Product Type | Finish | Overall Length | Product | Connection Type | Features | Product Category | IP Rating | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-51100 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCL20B FLEx | In Stock | - | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | CE Compliant, IEC EN 61386, Rail Accreditation, RoHS Compliant | - | - | - | - | FCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSU32-M32-CSS FLEx | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | BS EN IEC 61386, CE Compliant, REACH Compliant, RoHS Compliant | - | - | - | - | FSU CSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | Nickel Plated | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() 166-30407 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30322 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | Black | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | ||
![]() CX6841-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | CX68 | - | Power;Hydraulic;Manual | 15.2 MilliMeters | - | Greenlee | 32002 | TE Connectivity Raychem Cable Protection | Bulk | Active | Non-Compliant | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 285009. Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | 51219468 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSH-00634A-PG Panduit | In Stock | - | - | - | - | Surface Mount | - | - | - | - | CE, CSA, UL | GSH-00634A | - | - | - | - | Bussmann | A20620304 | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() WH17860B02 Panduit | In Stock | - | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | WH17860 | - | - | - | -- | - | - | Panduit Corp | Bulk | Obsolete | - | - | 310V | 630V | -55°C ~ 110°C | Tray | F1778X2 | 1.024 L x 0.236 W (26.00mm x 6.00mm) | ±10% | Active | -- | - | PC Pins | - | - | - | - | - | - | EMI, RFI Suppression | 0.33µF | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | -- | - | - | - | 0.610 (15.50mm) | - | - | - | - | X2 | ||
![]() WB16448B02 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | WB16448 | - | - | - | - | ABB | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH17903A02 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | WH17903 | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FILLER-ROD-THRMRD-120 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | FILLER-ROD | - | - | - | -- | - | - | TE Connectivity Aerospace, Defense and Marine | Bulk | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FILLER-TUBE-ETFE-070 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | FILLER-TUBE | - | - | - | -- | - | - | TE Connectivity Aerospace, Defense and Marine | Bulk | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91137-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extraction / Insertion Tools | - | - | Extraction Tools | - | - | Extraction, Removal & Insertion Tools | - | - | - | - | - | - | - | - | ||
![]() 2306-99 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC27146B01 Panduit | In Stock | - | - | - | - | - | - | 7 | - | - | - | PC27146 | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA21129A01 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | CA21129 | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSB-11039A-PG Panduit | In Stock | - | - | - | - | - | - | - | Metal | - | - | GSB-11039A | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSB-00315A-PS Panduit | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | GSB-00315A | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | Non-Compliant | - | - | - | - | Bulk | * | - | 0.5 % | - | - | 2 | - | 20 ppm/°C | 130 Ω | 250 °C | -55 °C | Wirewound | - | - | - | 1 W | 1 W | MIL-PRF-39007 | 38.1 mm | 0.01 % | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 2.16 mm | - | 6.35 mm | 2.16 mm | No | Contains Lead | - |