- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Standards Met | Operating Temperature | Series | Type | Color | Thread Size | Finish | Flammability | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFHU25B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | - | -13°F to +194°F (-25°C to +90°C) | - | LFHU25B-25M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LFHU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | - | -13°F to +194°F (-25°C to +90°C) | - | LFHU63B-10M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | -4°F to +221°F (-20°C to +105°C) | - | LTS2000-10M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP16G-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | -4°F to +221°F (-20°C to +105°C) | - | LTS0388-25M | Gray (GY) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP12B-50M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | -4°F to +221°F (-20°C to +105°C) | - | LTS0310-50M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU20-050-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | -58°F to +275°F (-50°C to +135°C) | - | FSU20-050-C | Metal (ML) | - | - | - | - | ||
![]() LTPHC50B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Thermoplastic Elastomer (TPE) | - | -76°F to +302°F (-60°C to +150°C) | - | LTPHC50B-10M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU50-M50-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | - | -58°F to +572°F (-50°C to +300°C) | - | FSU50-M50-M | Metal (ML) | - | - | - | - | ||
![]() FSU16-M16-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | - | -58°F to +275°F (-50°C to +135°C) | - | FSU16-M16-C-S | Metal (ML) | - | - | - | - | ||
![]() FPU16BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | -40°F to +212°F (-40°C to +100°C) | - | FPU16BU-25M | Blue (BU) | - | - | UL 94 V0 | - | ||
![]() FPU16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | -40°F to +212°F (-40°C to +100°C) | - | FPU16B-25M | Black (BK) | - | - | UL 94 V0 | - | ||
![]() LTPPU16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | -40°F to +212°F (-40°C to +100°C) | - | LTPPU16B-25M | Black (BK) | - | - | UL 94 V0 | - | ||
![]() FSU16-M16-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | -58°F to +275°F (-50°C to +135°C) | - | FSU16-M16-C90 | Metal (ML) | - | - | - | - | ||
![]() LTP12-M16-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | -58°F to +275°F (-50°C to +135°C) | - | LTS031-90FMC-M16 | Metal (ML) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Nylon 66 | - | - | XF | - | - | M40 | Black | - | IP65 | ||
Tiny WHSL | In Stock | - | - | Nylon 66 | - | - | XF | - | - | M20 | Black | - | IP65 | ||
Tiny WHSL | In Stock | - | - | Nylon 66 | CE | - | XF -XTRAFLEX | - | - | M50 | Black | - | IP65 | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | S | - | - | M16 | Nickel Plated | - | IP40 | ||
![]() 93481-5233 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93481-5022 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - |