- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | ELV | Connector Support Type | Body Plating | Accessory Type | Features | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411249 Phoenix Contact | 28 |
| Datasheet | 4 Weeks | - | Stainless Steel | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCSQ1-V316 Panduit Corp | 37 |
| - | 4 Weeks | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1411221 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCTGSM5-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Steel | - | - | - | 1996 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMS-CCUV-SLEEVE-21 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | - | Fluoropolymer | - | - | - | 2007 | TMS-CCUV | - | Active | 1 (Unlimited) | - | -150°C | -55°C | Clear | - | Compliant | - | - | Protective Sleeve, Heat Shrinkable | 1.00 Dia x 2.99 L (25.4mm x 76.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 166-90448 HellermannTyton | 38 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM912S Panduit Corp | 38 |
| - | 4 Weeks | Flanges | Steel | - | - | - | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | Beam Clamp | Hammer-On Installation, 9/16 ~ 3/4 Flange, 1/4-20 x 3/8 Staked Stud | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1782960000 Weidmüller | 41 |
| Datasheet | 6 Weeks | Cable | - | - | - | - | 2010 | SF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Marker Installation Tool | Wire Diameter - 2.20mm ~ 3.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() FLEX-PLATE1U Panduit Corp | 32 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2016 | - | - | Active | Not Applicable | -1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1411241 Phoenix Contact | 516 |
| Datasheet | 4 Weeks | - | Brass, Nickel Plated | - | - | - | 2014 | - | - | Active | - | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | ||
![]() FELS Panduit Corp | 8 |
| Datasheet | 4 Weeks | - | - | - | - | Bulk | 2008 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1656110000 Weidmüller | 38 |
| Datasheet | 3 Weeks | Cable | Brass | - | - | - | 2009 | - | - | Obsolete | Not Applicable | - | 100°C | -40°C | - | - | - | - | Nickel | Thread Adapter | PG11 to PG16 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1411243 Phoenix Contact | 480 |
| Datasheet | 4 Weeks | - | Brass, Nickel Plated | - | - | - | 2014 | - | yes | Active | Not Applicable | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1825910000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Polyamide (PA), Nylon | - | Polyamide | - | 2009 | Cabtite KEL | - | Obsolete | Not Applicable | - | 80°C | -20°C | Black | - | - | - | - | Sealing Frame | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() S1DR Panduit Corp | 38 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1411224 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | yes | Active | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1411217 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 8 |
| Datasheet | 4 Weeks | - | Rubber | - | - | - | 2008 | SLiC™ | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | Rubber End Seal | 2 Ports | - | - | - | - | RoHS Compliant | - | ||
![]() P4TI58 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | - | - | - | - | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Rod Hanger | Beam Mount, Hammer-On Installation | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1411110 Phoenix Contact | 17 |
| Datasheet | 10 Weeks | - | Stainless Steel | 194.000011g | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | - | Hole Plug, Threaded | M32 Thread, IP66/68 - Dust Tight, Water Resistant, Waterproof | 24mm | 36mm | - | - | RoHS Compliant | - |