- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | ELV | Connector Support Type | Accessory Type | Features | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1719520000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | Cable | Polyethylene | - | - | - | GWDR | - | Active | - | - | 90°C | -30°C | - | - | - | - | Sealing Ring | PG42 Thread | - | - | 3.2mm | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1782980000 Weidmüller | 329 |
| Datasheet | 6 Weeks | - | Cable | - | - | - | 2010 | SF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Marker Installation Tool | Wire Diameter - 3.60mm ~ 7.40mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() FEABRUA Panduit Corp | 28 |
| Datasheet | 4 Weeks | - | Brackets | Steel | 154.221406g | - | 2006 | Opticom® | - | Active | Not Applicable | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FLEX-PLATE4U Panduit Corp | 21 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | -4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMW2B Panduit Corp | 27 |
| Datasheet | 4 Weeks | - | Cable | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2011 | - | - | Active | Not Applicable | - | - | - | Black | - | - | - | Bend Radius Guide | Flame Retardant | - | 139.192mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1411262 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | 2014 | - | yes | Active | - | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1737490000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Brass, Nickel Plated | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Thread Adapter | NPT 1/2 to M16 | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1738190000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Brass, Nickel Plated | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Thread Adapter | M50 to M63 | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1718900000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Brass | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | Locknut | - | - | - | 1mm | No | Non-RoHS Compliant | - | Lead Free | - | ||
![]() P4H58 Panduit Corp | 84 |
| - | 4 Weeks | - | Flanges | Steel | - | - | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | - | Black | - | - | - | Beam Clamp | Hammer-On Installation, Flange for 5/16 ~ 1/2, Attachment Tab | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() P512HDK Panduit Corp | 100 |
| - | 4 Weeks | - | Cable | - | - | - | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | - | Silver | - | - | - | Heavy Duty Box Mounting Hanger | Adjustable Width | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0827453 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | Clip | PVC, Polyamide | - | - | - | - | - | Active | 1 (Unlimited) | - | 105°C | -40°C | Black | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 3062058 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Cable | Polyamide (PA), Nylon | - | - | 2013 | PLUSCON CES | - | Active | - | - | - | - | White | - | - | - | Cable Sleeve Plug | Diameter - 0.63 (16.00mm) | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1411121 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | - | Stainless Steel | 164.000007g | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Silver | - | - | - | Breather Plug | M25 Thread, IP66 - Dust Tight, Water Resistant | 32mm | 31.5mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1411229 Phoenix Contact | 8 |
| Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411238 Phoenix Contact | 161 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1424525 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Hole Plug, Threaded | IP65 | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411264 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | yes | Active | - | - | - | - | - | not_compliant | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411274 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Counter Nut | Ribbed | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CHA-0045 TE Connectivity Aerospace, Defense and Marine | 25 |
| - | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Polyester | - | Bulk | 2001 | - | - | Active | - | - | - | - | - | - | Compliant | - | Shield | 500.0' L (152.4m) | - | - | - | - | RoHS Compliant | - | - | - |