- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Reach Compliance Code | Approval Agency | ELV | Connector Support Type | Wire/Cable Type | Body Plating | Accessory Type | Sealable | Halogen Free | Insulation Diameter | Insulation | Hole Diameter | Threaded/Unthreaded | Heavy Duty | Government Qualified | Background Color | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX-2 Panduit Corp | 18 | - | - | 4 Weeks | - | Cable | Nylon | 81.646627g | - | - | - | PX | - | Active | Not Applicable | - | - | Red | - | - | - | - | - | - | - | Marker Pen | - | - | - | - | - | - | - | - | - | Broad Tip, Red | 15.24mm | 139.7mm | 15.24mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 3063963 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | Cable | Polyamide (PA), Nylon | - | - | - | 2011 | PLUSCON CES | - | Active | Not Applicable | 80°C | -20°C | White | - | - | - | - | - | - | - | Cable Sleeve Plug | - | Not Halogen Free | - | - | 7 mm | Unthreaded | - | - | - | Diameter - 0.28 (7.00mm) | - | 25mm | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1411215 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | yes | Active | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Counter Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8800 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | Wire Rack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | - | ||
![]() 1737730000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Thread Adapter | - | - | - | - | - | - | - | - | - | M16 to M20 | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1738390000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Thread Adapter | - | - | - | - | - | - | - | - | - | NPT 1/2 to NPT 1 | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() GR12X4X24OSPG Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Wire | Steel, Galvanized | - | - | - | 2007 | GridRunner™ | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Cable Routing Basket, Offset | - | - | - | - | - | - | - | - | - | 12 W x 4 H x 24 L (304.8mm x 101.6mm x 609.6mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1719500000 Weidmüller | 38 |
| Datasheet | 6 Weeks | - | Cable | Polyethylene | - | - | - | - | GWDR | - | Active | - | 90°C | -30°C | - | - | - | - | - | - | - | - | Sealing Ring | - | - | - | - | - | - | - | - | - | PG29 Thread | - | - | - | 2.2mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1719450000 Weidmüller | 38 |
| Datasheet | 10 Weeks | - | Cable | Polyethylene | - | - | - | 2009 | GWDR | - | Active | - | 90°C | -30°C | - | - | - | - | - | - | - | - | Sealing Ring | - | - | - | - | - | - | - | - | - | PG9 Thread | - | - | - | 1.6mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1698250000 Weidmüller | 7987 | - | Datasheet | 6 Weeks | - | Cable | Plastic | - | Polyamide | - | 2009 | - | - | Active | Not Applicable | 100°C | -30°C | Grey | - | - | CE | - | - | - | - | Locknut | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1737680000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Thread Adapter | - | - | - | - | - | - | - | - | - | M20 to M50 | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1736260000 Weidmüller | 77 |
| Datasheet | 12 Weeks | - | - | Neoprene | - | - | - | 2013 | GWDR | - | Active | - | - | - | - | - | - | - | - | - | - | - | Sealing Ring | - | - | - | - | - | - | - | - | - | M32 Thread | - | - | - | 1.5mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1411109 Phoenix Contact | 38 |
| Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | 90.000012g | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Silver | - | - | - | - | - | - | - | Hole Plug, Threaded | - | - | - | - | - | - | - | - | - | M32 Thread, IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 24mm | 36mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411206 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Counter Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TMS-CCUV-SLEEVE-7-X-65MM TE Connectivity Raychem Cable Protection | 124 | - | Datasheet | 24 Weeks | - | Cable | Fluoropolymer | - | Fluoropolymer | - | 2005 | TMS-CCUV | - | Active | 1 (Unlimited) | -150°C | -55°C | Clear | Straight | - | - | Compliant | - | - | - | Protective Sleeve, Heat Shrinkable | - | Not Halogen Free | - | - | - | - | - | - | Clear | 1.00 Dia x 2.56 L (25.4mm x 65.0mm) | 12.7mm | 65mm | - | - | No | No SVHC | RoHS Compliant | - | Not Applicable | - | ||
![]() TMS-CCUV-SLEEVE-2-X-65MM TE Connectivity Raychem Cable Protection | 12 | - | Datasheet | 8 Weeks | - | - | Fluoropolymer | - | - | - | 2005 | TMS-CCUV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Protective Sleeve, Heat Shrinkable | - | - | - | - | - | - | - | - | - | 0.19 Dia x 2.56 L (4.8mm x 65.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TMS-CCUV-SLEEVE-6-X-65MM TE Connectivity Raychem Cable Protection | 1030 |
| Datasheet | 12 Weeks | - | - | Fluoropolymer | - | - | - | 2005 | TMS-CCUV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Protective Sleeve, Heat Shrinkable | - | - | - | - | - | - | - | - | - | 0.75 Dia x 2.56 L (19.1mm x 65.0mm) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 650137N001 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | Bulk | 2004 | - | - | Active | 1 (Unlimited) | 150°C | -55°C | Blue | - | - | - | - | - | Insulated Wire | - | Sealing Sleeve, Heat Shrinkable | Yes | - | 2.8 mm | Insulated | - | - | No | Yes | - | Wire Diameter - 0.63mm ~ 2.80mm | - | 29.2mm | - | - | No | - | Non-RoHS Compliant | - | - | - | ||
![]() 1656240000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | Cable | Brass | - | - | - | 2009 | - | - | Active | - | 100°C | -40°C | - | - | - | - | - | - | - | Nickel | End Plate | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() GSC.1S.210.LN LEMO | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |