- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Connector Support Type | Accessory Type | Halogen Free | Hole Diameter | Threaded/Unthreaded | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1738730000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Thread Adapter | - | - | - | NPT 1 to M50 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1738220000 Weidmüller | 556 |
| Datasheet | 8 Weeks | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Thread Adapter | - | - | - | NPT 3 to M63 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1737530000 Weidmüller | 2752 |
| Datasheet | 8 Weeks | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Thread Adapter | - | - | - | M16 to M40 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1738070000 Weidmüller | 2883 |
| Datasheet | 12 Weeks | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Thread Adapter | - | - | - | NPT 1 to M40 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1738850000 Weidmüller | 2376 |
| Datasheet | 12 Weeks | - | Brass, Nickel Plated | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Thread Adapter | - | - | - | NPT 1 1/4 to M50 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3241156 Phoenix Contact | 38 |
| Datasheet | 5 Weeks | - | Brass | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3063950 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Cable | Polyamide (PA), Nylon | - | - | - | 2011 | PLUSCON CES | - | Active | Not Applicable | 80°C | -20°C | White | - | - | Cable Sleeve Plug | Not Halogen Free | 6 mm | Unthreaded | Diameter - 0.24 (6.00mm) | - | 25mm | - | - | RoHS Compliant | - | IP54 | ||
Tiny WHSL | 8 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2012 | SLiC™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | Spiral End Seal | - | - | - | 3 Ports | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Cable | - | 816.466266g | - | - | 2005 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 8 |
| Datasheet | 4 Weeks | Cable | - | 2.267962kg | - | - | 2012 | SLiC™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | Spiral End Seal | - | - | - | 4 Ports | - | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90782 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | - | Active | Not Applicable | - | - | - | - | - | Adapter | - | - | - | IP68 | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Adhesive | - | 907.18474g | - | - | 2010 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | 13.69849kg | - | - | 2009 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SAS-090-1-1048-1X TE Connectivity Raychem Cable Protection | 2552 |
| Datasheet | 32 Weeks | Adhesive | - | - | - | - | 2005 | Thermofit® SAS | - | Active | 1 (Unlimited) | - | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | Diameter - 0.09 (2.30mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() DTHH-Q0 Panduit Corp | 54 |
| - | 4 Weeks | Cable | Acetal | 68.038855g | Acetal | - | 2007 | DURA-TY™ | - | Active | Not Applicable | - | - | Black | - | - | Cable Tie Heads | - | - | - | Chemical Resistant, UV Resistant, Weather Resistant | 9.9822mm | - | 10mm | - | ROHS3 Compliant | - | - | ||
![]() SLCT-YL Panduit Corp | 29 |
| - | 4 Weeks | Cable | Vinyl | - | - | - | 2006 | PAN-CODE™ | - | Active | Not Applicable | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1411214 Phoenix Contact | 423 | - | Datasheet | 4 Weeks | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | yes | Active | - | - | - | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0811228 Phoenix Contact | 18 |
| Datasheet | 11 Weeks | - | - | 20.999994g | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | Marker Pen | - | - | - | 0.35mm thickness | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CR4H-M Panduit Corp | 3375 |
| - | 4 Weeks | Cable | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | - | 2006 | CR | - | Active | Not Applicable | - | - | Natural | 7.6mm | - | Connector Ring | - | - | - | - | 7.6mm | 14.5mm | 9.1mm | No | ROHS3 Compliant | - | - | ||
![]() CMWB10 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Polyamide (PA66), Nylon 6/6, Glass Filled | 142.881597g | Nylon | Bulk | 2004 | - | - | Active | Not Applicable | - | - | White | 44.45mm | - | Bend Radius Guide | - | - | - | Flame Retardant | 124.5mm | 133.4mm | 133.096mm | No | ROHS3 Compliant | UL94 V-0 | - |