- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Lead Length | ELV | Connector Support Type | Cable Length | Accessory Type | Halogen Free | Wire/Cable Diameter | Sensing Distance | Hole Diameter | Threaded/Unthreaded | Government Qualified | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM24S Panduit Corp | 62 |
| - | 4 Weeks | Cable | - | Steel | - | - | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Black | - | - | - | - | Beam Clamp | - | - | - | - | - | - | Hammer-On Installation, 1/8 ~ 1/4 Flange, 1/4-20 x 3/8 Staked Stud | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SWD 3M | 50 | - | Datasheet | - | Cable | - | Vinyl | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 7.9 mm | - | - | - | - | - | 34.9mm | 120.904mm | 19mm | Unknown | RoHS Compliant | - | - | ||
![]() 3063934 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | Cable | - | Polyamide (PA), Nylon | - | - | 2015 | PLUSCON CES | - | Active | Not Applicable | 80°C | -20°C | Black | - | - | - | - | Cable Sleeve Plug | Not Halogen Free | - | - | 4 mm | Unthreaded | - | Diameter - 0.16 (4.00mm) | - | 25mm | - | - | RoHS Compliant | - | IP54 | ||
![]() 1415210 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1411111 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | 147.99999g | - | - | - | - | Active | 1 (Unlimited) | - | - | Silver | - | - | - | - | Hole Plug, Threaded | - | - | - | - | - | - | M40 Thread, IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 24mm | 46mm | - | RoHS Compliant | - | - | ||
![]() STD 3M | 27 | - | Datasheet | 3 Weeks | Cable | - | Polyester | 1.360777kg | Polyester | 1994 | ScotchCode™ STD | - | Active | Not Applicable | 121°C | -40°C | - | 3m | - | - | 3m | Dispenser | - | - | 3 m | - | - | - | Holds 10 Rolls | - | 3m | 5.461mm | - | RoHS Compliant | Lead Free | - | ||
![]() 3071400 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | - | - | - | Active | Not Applicable | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1692336 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | 2017 | - | - | Active | - | - | - | - | - | - | - | - | Seal | - | - | - | - | - | - | Field Installable | - | - | - | - | RoHS Compliant | - | - | ||
![]() PFX-0-1 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | 22.679619g | - | - | PFX | - | Obsolete | Not Applicable | - | - | Black | - | - | - | - | Marker Pen | - | - | - | - | - | - | Fine Tip, Black | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCSLSH-B-CR Panduit Corp | 756 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2013 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCBANDEI-Q Panduit Corp | 251 |
| Datasheet | 4 Weeks | Cable | - | Polypropylene | 226.796213g | - | 2005 | - | - | Active | Not Applicable | - | - | Beige, Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MTHEH-C316 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Metal | Stainless Steel 316 | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Head - Banding | - | - | - | - | - | - | 300 lb min Loop Tensile Strength | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LNCL-14-355-GK TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 2004 | - | - | Active | 1 (Unlimited) | - | - | Black | - | Compliant | - | - | - | - | - | - | - | - | No | - | - | 250mm | - | - | RoHS Compliant | - | - | ||
![]() 3063510 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | Stainless Steel | - | - | 2015 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | EMC Cable Catch | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3241067 Phoenix Contact | 8 |
| Datasheet | 5 Weeks | - | - | Brass | - | - | 2015 | - | - | Active | 1 (Unlimited) | 250°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90020 HellermannTyton | 8 |
| - | 6 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2014 | HelaGuard ALPA | - | Active | 1 (Unlimited) | 275°C | 58°C | Black | - | - | - | - | Locknut | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240982 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Polyamide | - | - | 2015 | - | - | Active | 1 (Unlimited) | 115°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3240979 Phoenix Contact | 3662438 |
| Datasheet | 5 Weeks | - | - | TPE | - | - | 2015 | - | - | Active | 1 (Unlimited) | 120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90114 HellermannTyton | In Stock | - | - | 6 Weeks | - | 0750 | Polyamide | - | - | 2014 | - | - | Active | 1 (Unlimited) | 275°C | 58°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1411227 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | 2014 | - | yes | Active | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |