- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Connector Support Type | Accessory Type | Features | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300990146 Molex | 39 |
| - | 4 Weeks | - | Screw | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() RT-555-3/8-2.75-A260-0 TE Connectivity Aerospace, Defense and Marine | 169 | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | Cable | - | Fluoropolymer, Irradiated | - | Fluoropolymer | - | - | RT-555 | Obsolete | 1 (Unlimited) | 200°C | -65°C | Black | - | - | Sealing Sleeve, Heat Shrinkable | 0.35 Dia x 2.75 L (8.9mm x 69.9mm) | - | 69.7992mm | - | 9.5 mm | No SVHC | RoHS Compliant | - | - | - | ||
Tiny WHSL | 2507 |
| Datasheet | 3 Weeks | - | Cable | - | Polyolefin (PO) | 5.805982kg | - | - | 2003 | HDCW | Active | Not Applicable | - | - | - | - | - | Cable Repair Sleeve | Heat Shrinkable, Meltable Adhesive, Watertight | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 0801641 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Steel | 110.000005g | - | Bulk | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | - | - | Locking Plate | 2.24 W x 5.75 L (57.00mm x 146.00mm) | 17mm | 146mm | 57mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1719740000 Weidmüller | 50 |
| Datasheet | 10 Weeks | - | Cable | - | Plastic | - | Polyamide | - | 2009 | - | Active | - | 40°C | -20°C | Black | - | - | Plug | IP65 | - | 23mm | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP55 | ||
![]() 166-90119 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | 0500 | Polyamide | - | - | - | 2016 | - | Active | 1 (Unlimited) | 275°C | 58°C | Black | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1738480000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | NPT 1/2 to M20 | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0801662 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 141.747616g | - | - | - | PLUSCON CES | Active | Not Applicable | 120°C | -40°C | Black | UL | - | Sealing Frame, Locking Latch | 2.30 W x 4.72 L (58.50mm x 120.00mm) | 20mm | 120mm | 58.5mm | - | - | RoHS Compliant | - | Lead Free | IP54 | ||
![]() 3241182 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801642 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | Metal | Steel | 91.999986g | - | Bulk | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | - | - | Locking Plate | 2.24 W x 4.65 L (57.00mm x 118.00mm) | 17mm | 118mm | 57mm | - | - | RoHS Compliant | - | - | - | ||
![]() 166-90105 HellermannTyton | 13 |
| - | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 166-90372 HellermannTyton | In Stock | - | Datasheet | 17 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | HelaGuard HGL | Active | Not Applicable | - | - | - | - | - | Conduit Reducer, Y Adapter | 1/2 Diameter to 3/4 Diameter, IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | ||
![]() 3241174 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CL0962-000 TE Connectivity Raychem Cable Protection | 25 |
| Datasheet | 29 Weeks | - | Cable | - | Fluoropolymer | - | - | - | - | TMS-CCUV | Active | - | - | - | - | - | - | Protective Sleeve, Heat Shrinkable | 0.19 Dia x 2.99 L (4.8mm x 76.0mm) | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1421863 Phoenix Contact | 520 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | Sealing Plug | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 3241200 Phoenix Contact | 8 |
| Datasheet | 6 Weeks | - | - | - | Nitrile Rubber, Halogen Free | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | Gasket | PG36 Thread | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() P3508P Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SLC1 BK076 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 2005 | FIT® SLC | Active | 1 (Unlimited) | - | - | - | - | - | Tubing - Straight Splicer | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 8 |
| Datasheet | 3 Weeks | - | Brackets | - | Metal | - | - | - | 2005 | SLiC™ | Discontinued | Not Applicable | - | - | - | - | - | Bracket | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | - | - | Rubber | - | - | - | 2008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |