- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Alias # | Angled | Content | Expanded Inside Diameter (Min)u2009 | External thread | Factory colour | Manufacturer part # | Max. temperature | Min. temperature | Operating Temperature (Max)u2009(°C) | Pre-Installed Leadu2009 | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | RoHS-compliant | Shielded Contact Accessory Typeu2009 | Shielded Contact Product Typeu2009 | SolderSleeve Shield Terminator Product Typeu2009 | Standards Met | TE Internal # | TE Internal Description | Wire Temperature (Max)u2009(°C) | Series | Type | Thread Size | Finish | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPL32/M32/90 X 5 FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | SPL | - | M32 | Nickel Plated | IP67 | - | ||
![]() SPL16/M16/90 X 5 FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | SPL | - | M16 | Nickel Plated | IP67 | - | ||
![]() 166-31007 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | M40 | - | - | - | ||
![]() 166-30324 HellermannTyton | In Stock | - | - | - | - | Straight | 1pc(s) | - | M20 | Metal | 166-30324 | +600°C | -100°C | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | SSC20-FM-M20-SS316-ML | M20 | - | - | 260.30mm | ||
![]() 166-30423 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | M25 | - | - | - | ||
![]() 166-31003 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | M20 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | SPL | - | M16 | Nickel Plated | IP67 | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | SPL | - | M16 | Nickel Plated | IP66, IP67, IP68, IP69K | - | ||
![]() 166-30321 HellermannTyton | In Stock | - | - | - | - | Straight | 1pc(s) | - | M12 | Metal | 166-30321 | +600°C | -100°C | - | - | - | - | Yes | - | - | - | - | - | - | - | HelaGuard | SSC10-FM-M12-SS316-ML | M12 | - | - | 21mm | ||
![]() CTA-0012 TE Connectivity | 13 |
| - | - | 6-1195484-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Tube | Accessory | - | - | 699033-000 | CTA-0012 | - | - | - | - | - | - | - | ||
![]() D-146-0250-0 TE Connectivity | In Stock | - | - | - | 5-1196965-8 | - | - | 2.69u2009mmu2009[u2009.106u2009inu2009] | - | - | - | - | - | 150 | Yes | .89u2009mmu2009[u2009.035u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 895807-000 | D-146-0250-0 | - | - | - | - | - | - | - | ||
![]() S02-03-W2-24-00-100 TE Connectivity | In Stock | - | - | - | 3-1200619-6 | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | - | - | - | 150 | Yes | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | E41024-000 | S02-03-W2-24-00-100 | - | - | - | - | - | - | - | ||
![]() ST18-5-00 TE Connectivity | In Stock | - | - | - | 3-1190784-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 107379-000 | ST18-5-00 | - | - | - | - | - | - | - | ||
![]() S02-07-R-4CS925 TE Connectivity | In Stock | - | - | - | 3-1193679-9 | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | - | - | - | - | - | Yes | 1.4u2009mmu2009[u2009.055u2009inu2009] | Immersion Protection | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 491936N002 | S02-07-R-4CS925 | - | - | - | - | - | - | - | ||
![]() D-142-51CS2828 TE Connectivity | In Stock | - | - | - | 2-1198935-0 | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | - | - | - | No | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 621760-000 | D-142-51CS2828 | 105 | - | - | - | - | - | - | ||
![]() B-022-05CS2724 TE Connectivity | In Stock | - | - | - | 6-1199928-4 | - | - | 9.91u2009mmu2009[u2009.39u2009inu2009] | - | - | - | - | - | 175 | No | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | E53141-000 | B-022-05CS2724 | - | - | - | - | - | - | - | ||
![]() SO63-1-9036-22 TE Connectivity | In Stock | - | - | - | 8-1196646-2 | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | - | - | - | - | - | 150 | Yes | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 852625-000 | SO63-1-9036-22 | - | - | - | - | - | - | - | ||
![]() ST18-1-00 TE Connectivity | In Stock | - | - | - | 8-1196634-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 850982-000 | ST18-1-00 | - | - | - | - | - | - | - | ||
![]() D-146-50-1 TE Connectivity | In Stock | - | - | - | 8-1194542-2 | - | - | 2.69u2009mmu2009[u2009.106u2009inu2009] | - | - | - | - | - | 150 | Yes | .89u2009mmu2009[u2009.035u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 572303-000 | D-146-50-1 | - | - | - | - | - | - | - | ||
![]() 8-1196660-7 TE Connectivity | In Stock | - | - | - | - | - | - | 3.18u2009mmu2009[u2009.125u2009inu2009] | - | - | - | - | - | - | No | 1.4u2009mmu2009[u2009.055u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 854491-000 | D-142-50CS918 | 105 | - | - | - | - | - | - |