- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approvals | Base Product Number | Content | Explosion-tested version | External thread | Factory colour | For Ex-Zone dust | For Ex-zone gas | For Use With/Related Products | Glass-fibre reinforced | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature | Mfr | Min. temperature | Model | Package | Pre-stamping | Product Status | Standards Met | Suitable for cable diameter | Surface protection | Series | Type | Composition | Style | Accessory Type | Thread Size | Finish | Features | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 80 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 160 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 160 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 80 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 160 | ||
Tiny WHSL | In Stock | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 120 | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | 160 | ||
Tiny WHSL | In Stock | - | - | Other | - | - | - | - | No | - | - | None | None | - | No | - | - | - | Aluminium | - | - | - | Straight | - | - | - | - | 35 - 35 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH1802 Emerson | 491 |
| - | Steel, Zinc Plated | - | UL;CSA | - | - | - | - | - | - | - | - | - | Appleton | - | TH1802 | - | - | Appleton | - | - | Box | - | Active | - | - | - | - | IMC (Intermediate Metal conduit);RMC (Rigid Metal Conduit) | Steel | Two Hole | Mounting Strap | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | SPL | - | - | - | - | M16 | Nickel Plated | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | SPL | - | - | - | - | M16 | Nickel Plated | - | IP66, IP67, IP68, IP69K | - | - | ||
Tiny WHSL | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | SPL | - | - | - | - | M32 | Nickel Plated | - | IP66, IP67, IP68, IP69K | - | - | ||
![]() SPL32/M32/90 X 5 FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | SPL | - | - | - | - | M32 | Nickel Plated | - | IP67 | - | - | ||
![]() SPL16/M16/90 X 5 FLEx | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | SPL | - | - | - | - | M16 | Nickel Plated | - | IP67 | - | - | ||
![]() 166-31007 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | M40 | - | - | - | - | - | ||
![]() 166-30324 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | - | M20 | Metal | - | - | - | - | - | 166-30324 | - | - | +600°C | - | -100°C | - | - | - | - | - | - | - | HelaGuard | SSC20-FM-M20-SS316-ML | - | - | - | M20 | - | - | - | 260.30mm | - | ||
![]() 166-30423 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | M25 | - | - | - | - | - | ||
![]() 166-31003 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | M20 | - | - | - | - | - | ||
![]() 5020.032.211 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | 5020.032 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Bag | - | Active | - | - | - | - | - | - | - | Conduit Reducer, Y Adapter | - | - | - | - | - | - |