- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Material - Insulation | Surface Mount Land Size | Alias # | Base Product Number | Brand | Current-IEC | Expanded Inside Diameter (Min)u2009 | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Cables Spliced Per Sideu2009 | Number of I/Os | Number of Macrocells | Number of Splice Conductorsu2009 | Operating Temperature (Max)u2009(°C) | Package | Part # Aliases | Pre-Installed Leadu2009 | Product Status | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | RoHS | Shield Diameter (Max)u2009 | Shield Plating Materialu2009 | SolderSleeve Shield Terminator Product Typeu2009 | Splice Typeu2009 | Standards Met | TE Internal # | TE Internal Description | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Capacitance | Subcategory | Power Rating | Technology | Base Part Number | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Programmable Type | Polarization | Impedance | Number of Levels | Ripple Current @ Low Frequency | Accessory Type | Wire Gauge or Range - AWG | Fuse Type | Thread Size | Wire Gauge or Range - mm² | Product Type | Number of Gates | Stripping Length | Finish | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Overall Length | Disconnect Type | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPFA-1-100 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | UPFA-1 | TE Connectivity / Holsworthy | - | - | 1 | - | - | - | TE Connectivity | + 250 C | Banner Engineering Corporation | - 25 C | Chassis Mount | - | - | - | - | - | Box | 2176510-9 | - | Active | - | - | Details | - | - | - | - | - | - | - | - | 600 VAC, 850 VDC | - | - | - | Bulk | - | - | 5 % | - | - | 200 PPM / C | - | 6.8 Ohms | - | - | Power Supplies, Inverters, Servo Motors | - | Resistors | 500 W | Wirewound | - | Wire Lead | - | - | - | - | - | - | - | Adapter | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | - | 30 mm | - | 335 mm | 60 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG29 | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG11 | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() FU16-M16-M FLEx | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BS EN IEC 61386, CULus Certified, LUL Standard 1-085 (Cert.No. 296), Rail Accreditation, REACH Compliant, RoHS Compliant | - | - | - | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | Nickel Plated | - | - | - | 57mm | - | - | - | IP40 | - | - | - | - | - | - | - | ||
![]() WH17793C01 Panduit | In Stock | - | - | - | - | - | - | - | - | - | WH17793 | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31602 PCS16-90FMC-M16-NPB/PA6-ML HellermannTyton | 28062059 |
| - | - | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Helaguard PCS-90FMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() WB17784B02 Panduit | In Stock | - | - | Surface Mount | 100-BQFP | 100-PQFP (20x14) | - | - | - | - | WB17784 | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | 84 | 160 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EPM7160 | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | 4.75 V ~ 5.25 V | 20.0ns | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1195130-6 TE Connectivity | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | -- | - | 1195130 | - | - | - | - | Splices | -- | 5000 Hrs @ 105°C | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -40°C ~ 105°C | Bulk | 158 PUL-SI | 0.866 Dia (22.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | 2200µF | - | - | - | - | - | 131 mOhm @ 100Hz | 0.394 (10.00mm) | - | Polar | 100 mOhms | - | 2.17A @ 100Hz | Sealing Sleeve, Heat Shrinkable | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Diameter - 0.04mm ~ 0.85mm | - | - | - | 1.063 (27.00mm) | - | - | - | - | -- | ||
![]() 2104A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230239 RS Pro | In Stock | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | Feed Through | - | 4 | Gray | - | - | - | - | - | - | Push In | - | - | - | - | - | 2 | - | - | 10-20 AWG | - | - | 0.5-6mm² | - | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 232529 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1192841-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4.6u2009mmu2009[u2009.181u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | Yes | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | 379937-000 | D-146-60-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CW7954-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2 | - | - | - | - | - | - | - | - | 8.4u2009mmu2009[u2009.33u2009inu2009] | Nickel | - | Cable Splice | - | CW7954-000 | D-200-0247-RT-CS4049 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1201170-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5.97u2009mmu2009[u2009.235u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | Yes | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | F21482-000 | S02-04-W1-22-9-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CJ1037-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | S200-1-9020 | - | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | Yes | - | .89u2009mmu2009[u2009.035u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | CJ1037-000 | S200-1-9020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S200-2-55-22-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | Yes | - | .76u2009mmu2009[u2009.03u2009inu2009] | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | EH1935-000 | S200-2-55-22-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-07-R TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1-1191181-4 | - | - | - | 3.68u2009mmu2009[u2009.145u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | .76u2009mmu2009[u2009.03u2009inu2009] | Immersion Protection | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | 163665-000 | S02-07-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |