- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Alias # | Approvals | Base Product Number | Base/Housing Material | Brand | Coax Cable Termination Applies Tou2009 | Compatible Conductor Diameter Rangeu2009 | Compatible Jacket Diameter Rangeu2009 | Expanded Inside Diameter (Min)u2009 | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Inside Diameter | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temperature (Max)u2009(°C) | Package | Pre-Installed Leadu2009 | Product Status | Qualification | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | RoHS | Shaft Type | Shielded Contact Product Typeu2009 | Shielded Contact Sizeu2009 | Shielded Contact Styleu2009 | Shielded Contact Wire & Cable Typeu2009 | SolderSleeve Shield Terminator Product Typeu2009 | Standards Met | TE Internal # | TE Internal Description | Tradename | Unit Weight | Wire Sizeu2009(mm²) | Wire Temperature (Max)u2009(°C) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Subcategory | Power Rating | Resistor Type | Contact Gender | Output Voltage | Output Type | ELV | Accessory Type | Number of Resistors | Mechanical Life | Operating Force | Circuit Type | Power Per Element | Thread Size | Product Type | Resistance Tolerance | Resistor-Ratio-Drift | Finish | Resistance (Ohms) | Resistor Matching Ratio | Features | Input Voltage | Product Category | Product Length | Product Width | IP Rating | Mating Connector | Diameter | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FILLER-ROD-THRMRD-110 TE Connectivity | 2034 |
| - | - | - | - | - | - | - | - | - | FILLER-ROD | - | - | - | - | - | - | - | - | - | -- | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 969817-4 TE Connectivity | In Stock | - | - | Cable | - | - | - | - | Plastic | - | - | 969817 | - | - | - | - | - | - | - | Corrugated Plastic Tubing | 18 mm | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | - | - | 100 °C | -30 °C | Black | - | - | - | - | Female | - | - | Compliant | Tubing - Right Angle Bend | - | - | - | - | - | - | - | - | - | - | - | - | 21.2mm, PG16 | - | - | - | - | - | - | 21.2 mm | - | 50 mm | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | -- | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | Active | - | - | ±200ppm/°C | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | 62.5mW | M16 | - | - | -- | Nickel Plated | 12k | -- | - | - | - | - | - | IP67 | - | - | 0.020 (0.50mm) | - | - | ||
![]() D-103-54 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6-1194900-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | AEC-Q200 | - | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 620252-000 | D-103-54 | - | - | - | 125 | - | - | - | - | - | - | - | - | 25 ppm/K | - | 68 kOhm | - | - | - | - | - | 0.125 W | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | 1.6 mm | 0.85 mm | - | - | - | - | - | - | ||
![]() D-146-0229CS1370 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8-1197238-1 | - | - | ABS (Acrylonitrile Butadiene Styrene)/PC (Polycarbonate) | - | - | - | - | 2.69u2009mmu2009[u2009.106u2009inu2009] | - | - | - | - | - | - | - | - | 150 | - | Yes | - | - | .89u2009mmu2009[u2009.035u2009inu2009] | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 934139N001 | D-146-0229CS1370 | - | - | - | - | -40 to 80 °C | - | - | - | - | - | - | - | - | Keypad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000000 Cycles | 3.43 N | - | - | - | - | - | - | - | - | - | - | - | - | 55.88 mm | - | - | - | - | - | - | - | ||
![]() S01-01-RCS380 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1-1195241-3 | - | - | - | - | - | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | - | - | - | - | - | - | - | - | 150 | - | No | - | - | .89u2009mmu2009[u2009.035u2009inu2009] | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 6651430004 | S01-01-RCS380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1194192-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | Immersion Protection | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 5341020003 | S02-07-R-94CS816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST18-3-55-20-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8-1191985-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 269069-000 | ST18-3-55-20-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-602-0150CS339 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8-1193192-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact | 12 | Pin | Coaxial | - | - | 424027-000 | D-602-0150CS339 | - | - | .14 – .08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-602-1116CS2865 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8-1200743-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact | 8 | Pin | Coaxial | - | - | 241611N002 | D-602-1116CS2865 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO63-1-W3-28-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5-1201242-1 | - | - | - | - | - | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | - | - | - | - | - | - | - | - | 150 | - | Yes | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | E23232-000 | SO63-1-W3-28-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-11-100-18-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8-1202000-5 | - | - | - | - | - | - | - | 11.48u2009mmu2009[u2009.452u2009inu2009] | - | - | - | - | - | - | - | - | 125 | - | Yes | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | F33741-000 | B-155-11-100-18-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-02-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1-1202037-5 | - | - | - | - | - | - | - | 33.02u2009mmu2009[u20091.3u2009inu2009] | - | - | - | - | - | - | - | - | 125 | - | No | - | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | F00831-000 | B-155-02-01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-181-3830-6/9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5-1194809-1 | - | - | - | - | - | - | - | 5.21u2009mmu2009[u2009.205u2009inu2009] | - | - | - | - | - | - | - | - | 150 | - | Yes | - | - | .69u2009mmu2009[u2009.027u2009inu2009] | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | 608025-000 | D-181-3830-6/9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-041-28-2N TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8-1191654-1 | - | - | - | - | Coaxial Cable | .3 – 1.6u2009mmu2009[u2009.011 – .063u2009inu2009] | 1.7 – 4.4u2009mmu2009[u2009.067 – .173u2009inu2009] | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | Splash Protection | - | - | - | - | - | - | - | - | 224633-000 | B-041-28-2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCL28B FLEx | In Stock | - | - | - | - | - | - | - | Nylon 66 | - | CE | - | - | - | - | - | - | - | - | - | - | - | Dynapar | HA62510242241PS | - | Shafted | - | - | - | - | - | - | - | Yes | Single Ended | - | - | - | - | - | CE Compliant, IEC EN 61386, Rail Accreditation, RoHS Compliant | - | - | - | - | - | - | 0 to 70 Degrees C | - | FCL | - | - | - | - | Side Mount Connector | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 5~26 VDC | - | - | - | IP66 | Not Included | - | - | - | - | ||
![]() CF8258-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | CF82 | - | - | - | - | - | - | - | Heat Shrink Tubing | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | - | - | - | - | - | - | - | - | - | Diameter - 0.20 (5.00mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 3241227 Phoenix Contact | 41 |
| - | - | - | - | - | - | Plastic | - | - | DIV44E19 | - | Phoenix Contact | - | - | - | - | 100 | - | - | - | Phoenix Contact | - | TE Connectivity Deutsch Connectors | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.108326 oz | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() VS354804 Radiall | In Stock | - | - | - | - | - | - | - | - | - | - | VS3548 | - | Radiall | - | - | - | - | 1 | Cable, Wires | - | - | Radiall | - | Radiall USA, Inc. | - | - | Bulk | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | VanSystem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | - | - | ||
![]() 0561.000.020 FLEx | In Stock | - | - | - | - | - | - | - | Brass, Nickel Plated | - | - | 0561.000 | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locknut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |