- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Accessory | Angle | Approvals | Brand | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Number of connector holes | Package | Pre-stamping | Product Status | Shock resistant | Spare part | Standards Met | Surface protection | Thread type | Type of accessory/spare part | Unit Weight | Series | Part Status | Type | Composition | Color | Subcategory | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thread Size | Product Type | Finish | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 141875 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.3 | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 | - | 22.3 | ||
![]() 019609 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | Cable screw gland | 0 | - | Yes | - | - | - | - | Untreated | Metric | - | - | - | - | Straight | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | 116 | - | 329 | ||
![]() 166-31301 PCS20-FF-M20-NPB-ML HellermannTyton | 565 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Helaguard PCS-FF | - | - | - | - | - | - | - | - | - | M20 | - | Nickel Plated | - | - | - | - | IP54 | - | - | - | - | ||
![]() 166-32405 LTS32-90FMC-M32-NPB/PA6-ML HellermannTyton | 19 |
| - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Helaguard LTS-90FMC | - | - | - | - | - | - | - | - | - | M32 | - | Nickel Plated | - | - | - | - | IP68 | - | - | - | - | ||
![]() 119216 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150661 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | 26 | - | Yes | - | - | - | - | Untreated | None | - | - | - | - | Other | - | - | - | 234 | - | - | - | - | - | - | - | - | - | - | - | - | 23 | - | 140 | ||
![]() 1047442 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Mounting frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30411 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | PG9 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31805 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31106 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31101 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116652 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 20 | ||
![]() 283102 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3241230 Phoenix Contact | 30 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Phoenix Contact | - | 50 | No | Phoenix Contact | - | Other | Phoenix Contact | - | - | Bulk | - | Active | No | - | - | Other | PG | - | 0.352387 oz | pushPIN™ | Active | Top Mount | - | Black | Hardware | - | Push Pin | 0.394 (10.00mm) | 13.65°C/W @ 100 LFM | - | Mounting Hardware | - | -- | -- | - | Mounting Hardware | - | -- | 8 | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() FF-45-3-EX Cooper | In Stock | - | - | Aluminum | - | - | - | - | 45 ° | ATEX, CSA, UL | - | - | - | - | Hubbell | FF-45-3-EX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Female to Female Thread | - | - | - | - | - | - | ||
![]() FF-90-2 Cooper | In Stock | - | - | Aluminum | - | - | - | - | 90 ° | UL;CSA | - | - | - | - | Hubbell | FF-90-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Female to Female Thread | - | - | - | - | - | - | ||
![]() GUMFS-1M Cooper | In Stock | - | - | Iron | - | - | - | - | 90 ° | UL;CSA | - | - | - | - | Hubbell | GUMFS-1M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Male to Female Thread | - | - | - | - | - | - | ||
![]() GUML-1-EX Cooper | In Stock | - | - | Aluminum | - | - | - | - | 90 ° | UL;CSA;ATEX | - | - | - | - | Hubbell | GUML-1-EX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Male to Female Thread | - | - | - | - | - | - | ||
![]() MM-90-1 Cooper | In Stock | - | - | Aluminum | - | - | - | - | 90 ° | UL;CSA | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Male to Male Thread | - | - | - | - | - | - |