- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Base Product Number | For Use With | For Use With/Related Products | Insertion | Lead Free Status / RoHS Status | Lettering Field Size | Marker Type | Mfr | Mounting Styles | Package | Printer Type | Product Status | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Accessory Type | Features | Legend Color | Flammability | Marker Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTP50B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F to +221°F (-20°C to +105°C) | - | - | - | - | LTS1500-10M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F to +221°F (-20°C to +105°C) | - | - | - | - | LTS1250-10M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F to +221°F (-20°C to +105°C) | - | - | - | - | LTS0380-25M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | +5°F to +158°F (-15°C to +70°C) | - | - | - | - | FSU63B-10M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU40B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | +5°F to +158°F (-15°C to +70°C) | - | - | - | - | FSU40B-10M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP50-M50-EXD-45 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | - | - | - | - | - | - | - | - | - | - | - | - | -76°F to +185°F (-60°C to +85°C) | - | - | - | - | LTP50-M50-EXD-45 | Metal (ML) | - | - | - | - | - | ||
![]() FPU50BU-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +212°F (-40°C to +100°C) | - | - | - | - | FPU50BU-10M | Blue (BU) | - | - | - | UL 94 V0 | - | ||
![]() LTP32-M32-EXD-45 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | - | - | - | - | - | - | - | - | - | - | - | - | -76°F to +185°F (-60°C to +85°C) | - | - | - | - | LTP32-M32-EXD-45 | Metal (ML) | - | - | - | - | - | ||
![]() FSU25-M25-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | - | - | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | - | FSU25-M25-C-S | Metal (ML) | - | - | - | - | - | ||
![]() FSU12B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | +5°F to +158°F (-15°C to +70°C) | - | - | - | - | FSU12B-25M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU32B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | +5°F to +158°F (-15°C to +70°C) | - | - | - | - | FSU32B-25M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP16-M20-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | - | - | - | - | - | - | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | - | LTS038-SMC-M20 | Metal (ML) | - | - | - | - | - | ||
![]() LTP10B-50M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F to +221°F (-20°C to +105°C) | - | - | - | - | LTS0250-50M | Black (BK) | - | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FPU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +212°F (-40°C to +100°C) | - | - | - | - | FPU63B-10M | Black (BK) | - | - | - | UL 94 V0 | - | ||
![]() LMG-40 SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6, Glass Filled | - | - | - | Cable Glands | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | Locknut | M40 Thread | - | - | - | ||
![]() ENL-26 SAB North America | In Stock | - | Datasheet | Brass, Nickel Plated | - | - | - | Cable Entry Opening | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | Thread Adapter | M25 to M32 Thread | - | - | - | ||
![]() LPM-29 SAB North America | In Stock | - | Datasheet | Brass, Nickel Plated | - | - | - | Cable Glands | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | Locknut | PG29 Thread | - | - | - | ||
![]() OR-07 SAB North America | In Stock | - | Datasheet | Nitrile Butadiene Rubber (NBR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | Sealing Ring | - | - | - | - | ||
![]() LPB-48 SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6, Glass Filled | - | - | - | Cable Glands | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | Locknut | PG48 Thread | - | - | - | ||
![]() EC4941-000 TE Connectivity | In Stock | - | - | POLYVINYL CHLORIDE | PVC (Polyvinyl Chloride) | EC49 | K-Type Cable Markers | K-Type® Cable Markers | BEFORE TERMINATION | -- | NOT REQUIRED | PRE-MARKED CARD | TE Connectivity Raychem Cable Protection | TIE | Bulk | NOT REQUIRED | Active | -40 to 70 °C | Reel | K | Active | -- | Carrier Strip | - | Carrier, Cable and Wire Marker | 18 Character Length | WHITE | - | BLACK |