- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Coax Cable Termination Applies Tou2009 | Compatible Conductor Diameter Rangeu2009 | Compatible Jacket Diameter Rangeu2009 | Expanded Inside Diameter (Min)u2009 | Operating Temperature (Max)u2009(°C) | Pre-Installed Leadu2009 | Qualification | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | SolderSleeve Shield Terminator Product Typeu2009 | TE Internal # | TE Internal Description | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-1192542-5 TE Connectivity | In Stock | - | - | - | - | - | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | 125 | Yes | - | 3.68u2009mmu2009[u2009.145u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 336765-000 | CWT-3807-W1 | - | - | - | - | - | - | - | ||
![]() D-128-0010 TE Connectivity | In Stock | - | - | 7-1194949-9 | - | - | - | 2.94u2009mmu2009[u2009.115u2009inu2009] | 150 | No | - | .58u2009mmu2009[u2009.022u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 625235-000 | D-128-0010 | - | - | - | - | - | - | - | ||
![]() CWT-13-W122-9 TE Connectivity | In Stock | - | - | 1192326-7 | - | - | - | 13u2009mmu2009[u2009.512u2009inu2009] | 125 | Yes | - | 7.01u2009mmu2009[u2009.276u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 307083-000 | CWT-13-W122-9 | - | - | - | - | - | - | - | ||
![]() 664565-000 TE Connectivity | In Stock | - | - | 7-1195236-6 | - | - | - | 3.93u2009mmu2009[u2009.154u2009inu2009] | 150 | No | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 664565-000 | B-046-66-N | - | - | - | - | - | - | - | ||
![]() B-155-06-35-22-9 TE Connectivity | In Stock | - | - | 1-1202030-9 | - | - | - | 6.7u2009mmu2009[u2009.264u2009inu2009] | 125 | Yes | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | D74739-000 | B-155-06-35-22-9 | - | - | - | - | - | - | - | ||
![]() ST63-7-W1-22-9-120 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | E53797-000 | ST63-7-W1-22-9-120 | - | - | - | - | - | - | - | ||
![]() D-142-84 TE Connectivity | In Stock | - | - | 1-1194938-1 | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | 125 | Yes | - | .89u2009mmu2009[u2009.035u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 624273-000 | D-142-84 | - | - | - | - | - | - | - | ||
![]() SO96-2-55-22-90CS2667 TE Connectivity | In Stock | - | - | 1191052-6 | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | 175 | Yes | AEC-Q200 | .76u2009mmu2009[u2009.03u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 145597-000 | SO96-2-55-22-90CS2667 | 70 ppm/°C | 2 MOhm | 3 W | Current Sense | 1 | 6.35 mm | 3.02 mm | ||
![]() 4-1197910-2 TE Connectivity | In Stock | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | No | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 262138-000 | S02-03-RCS2811 | - | - | - | - | - | - | - | ||
![]() D-101-31CS379 TE Connectivity | In Stock | - | - | 7-1194899-7 | - | - | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | 150 | No | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 620143N002 | D-101-31CS379 | - | - | - | - | - | - | - | ||
![]() SO63-5-W2-24-00-100CS2870 TE Connectivity | 15 |
| - | 7-1201169-7 | - | - | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | 150 | Yes | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | E42108N001 | SO63-5-W2-24-00-100CS2870 | - | - | - | - | - | - | - | ||
![]() B-020-24-N-CS2973 TE Connectivity | In Stock | - | - | - | Coaxial Cable | .3 – 2.8u2009mmu2009[u2009.012 – .11u2009inu2009] | 6.3u2009mmu2009[u2009.25u2009inu2009] | - | 150 | - | - | - | Splash Protection | - | EG7637-000 | B-020-24-N-CS2973 | - | - | - | - | - | - | - | ||
![]() SO63-4-9036-22CS2677 TE Connectivity | In Stock | - | - | 6-1200083-1 | - | - | - | 9.65u2009mmu2009[u2009.379u2009inu2009] | 150 | Yes | - | 3.17u2009mmu2009[u2009.124u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 827791N001 | SO63-4-9036-22CS2677 | - | - | - | - | - | - | - | ||
![]() SO63-3-55-24-90 TE Connectivity | 36 |
| - | 1-1191842-8 | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | 150 | Yes | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 251379-000 | SO63-3-55-24-90 | - | - | - | - | - | - | - | ||
![]() 6-1194897-2 TE Connectivity | 2650 | - | - | - | - | - | - | 7.11u2009mmu2009[u2009.28u2009inu2009] | 150 | No | - | 4.06u2009mmu2009[u2009.16u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 620004-000 | D-103-00 | - | - | - | - | - | - | - | ||
![]() SO63-4-55-20-9 TE Connectivity | In Stock | - | - | 1-1196045-5 | - | - | - | 5.95u2009mmu2009[u2009.234u2009inu2009] | 150 | Yes | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 776442-000 | SO63-4-55-20-9 | 15.0000 ppm/°C | 100 kOhm | 0.25 W | - | 0.1 | 3.05 | 1.55 | ||
![]() B-051-02-01 TE Connectivity | In Stock | - | - | 2-1195466-0 | - | - | - | 33.02u2009mmu2009[u20091.3u2009inu2009] | 125 | No | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 696681-000 | B-051-02-01 | - | - | - | - | - | - | - | ||
![]() S03-04-RCS304 TE Connectivity | In Stock | - | - | 6-1194180-4 | - | - | - | 6.48u2009mmu2009[u2009.255u2009inu2009] | 150 | Yes | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 532413-000 | S03-04-RCS304 | - | - | - | - | - | - | - | ||
![]() B-155-2001-A TE Connectivity | In Stock | - | - | 6-1202057-1 | - | - | - | 1.52u2009mmu2009[u2009.06u2009inu2009] | 125 | No | - | 1.14u2009mmu2009[u2009.045u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | D71601-000 | B-155-2001-A | - | - | - | - | - | - | - | ||
![]() B-155-03-35-22-5 TE Connectivity | In Stock | - | - | 2-1202030-3 | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | 125 | Yes | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | E78945-000 | B-155-03-35-22-5 | - | - | - | - | - | - | - |