- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Capacitance Tolerance | Coax Cable Termination Applies Tou2009 | Compatible Conductor Diameter Rangeu2009 | Compatible Jacket Diameter Rangeu2009 | Contact Materials | Expanded Inside Diameter (Min)u2009 | Maximum Voltage Rating | Mounting | Operating Temperature (Max)u2009(°C) | Pre-Installed Leadu2009 | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | SolderSleeve Shield Terminator Product Typeu2009 | TE Internal # | TE Internal Description | Termination Method | Transistor Polarity | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Wire Temperature (Max)u2009(°C) | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Number of Ports | Power Dissipation | Resistance Tolerance | Continuous Collector Current | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-106-2012 TE Connectivity | In Stock | - | - | - | 8-1191021-0 | - | - | 10% | - | - | - | - | 11.94u2009mmu2009[u2009.47u2009inu2009] | - | - | 135 | No | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 140945-000 | D-106-2012 | - | - | - | - | - | - | - | - | - | - | - | 22 pF | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | ||
![]() S01-03-RCS2871 TE Connectivity | In Stock | - | - | - | 1200875-5 | - | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | 150 | No | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 775210N006 | S01-03-RCS2871 | - | - | - | - | - | - | 15.0000 ppm/°C | - | - | 16.2 kOhm | - | - | 0.25 W | - | Precision | - | - | - | - | 0.1 | - | 6.3 | - | ||
![]() 9-1193449-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | - | - | Yes | 1.4u2009mmu2009[u2009.055u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 4599330003 | S02-07-R-5CS925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-04-W2-24-00-100 TE Connectivity | 15 |
| - | - | 2-1201168-8 | - | - | - | - | - | - | - | 5.97u2009mmu2009[u2009.235u2009inu2009] | - | - | 150 | Yes | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | C04247-000 | S02-04-W2-24-00-100 | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 10 | - | - | ||
![]() B-155-2001-B TE Connectivity | In Stock | - | - | - | 5-1202057-0 | - | Straight | - | - | - | - | - | 1.52u2009mmu2009[u2009.06u2009inu2009] | 250 Vac | Panel Mount | 125 | No | 1.14u2009mmu2009[u2009.045u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | A69452-000 | B-155-2001-B | Faston | - | - | - | - | - | - | IEC 320/C14 | EMI/RFI Filtered | - | Plug | - | - | - | - | 3 | - | 1 | - | - | - | 50.29 mm | - | ||
![]() B-155-07-S TE Connectivity | In Stock | - | - | Gold | 2-1202037-5 | Nylon 66 | Straight | - | - | - | - | Phosphor Bronze | 7.29u2009mmu2009[u2009.287u2009inu2009] | - | Through Hole | 125 | No | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | F33138-000 | B-155-07-S | Solder | - | - | - | - | -65 to 105 °C | - | - | - | - | Receptacle | - | - | 3.9600 mm | - | - | Black | - | - | - | - | 23.77 mm | - | ||
![]() S02-03-R-BMS-CS4100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | No | 1.27u2009mmu2009[u2009.05u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | EG6849-000 | S02-03-R-BMS-CS4100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-043-26-N TE Connectivity | In Stock | - | - | - | 9-1193714-4 | - | - | - | Coaxial Cable | .3 – .8u2009mmu2009[u2009.011 – .03u2009inu2009] | 1.7 – 3.4u2009mmu2009[u2009.065 – .135u2009inu2009] | - | - | - | - | 150 | - | - | Splash Protection | - | 496837-000 | B-043-26-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-040-30-N TE Connectivity | In Stock | - | - | - | 2-1193334-9 | - | - | - | Coaxial Cable | .3 – 1.6u2009mmu2009[u2009.012 – .06u2009inu2009] | 4.4u2009mmu2009[u2009.173u2009inu2009] | - | - | - | - | 150 | - | - | Splash Protection | - | 443631-000 | B-040-30-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1194907-0 TE Connectivity | 1660 | - | - | - | - | - | - | - | - | - | - | - | .66u2009mmu2009[u2009.026u2009inu2009] | - | - | - | No | 3.18u2009mmu2009[u2009.125u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 621060-000 | D-142-56 | - | - | - | - | 105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1194898-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 7.49u2009mmu2009[u2009.295u2009inu2009] | - | - | 150 | No | 4.45u2009mmu2009[u2009.175u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 620039-000 | D-108-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-08-R-4CS816 TE Connectivity | In Stock | - | - | - | 5-1197411-6 | - | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | - | Yes | 2.16u2009mmu2009[u2009.085u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 957376N001 | S02-08-R-4CS816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-013-84 TE Connectivity | In Stock | - | - | - | 9-1190407-8 | - | - | - | - | - | - | - | 7.49u2009mmu2009[u2009.295u2009inu2009] | - | - | 150 | No | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 053425-000 | B-013-84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST63-3-55-24-0 TE Connectivity | In Stock | - | - | - | 6-1191233-0 | - | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | 150 | Yes | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 169473-000 | ST63-3-55-24-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1197047-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | 150 | Yes | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 907122-000 | SO63-3-55-20-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST18-1-55-22-90 TE Connectivity | In Stock | - | - | - | 6-1197412-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | 957544-000 | ST18-1-55-22-90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1194945-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Cable Terminator, Shield Terminator, Wire Terminator | 625027-000 | D-141-21 | - | - | 22 – 26 | .34 – .14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-10-R-9CS816 TE Connectivity | 42 |
| - | - | 1-1195833-9 | - | - | - | - | - | - | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | - | - | - | Yes | 4.32u2009mmu2009[u2009.17u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 747757N002 | S02-10-R-9CS816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-103-35 TE Connectivity | In Stock | - | - | - | 8-1194933-1 | - | - | - | - | - | - | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | - | - | 150 | Yes | 3.56u2009mmu2009[u2009.14u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 624041-000 | D-103-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-142-73 TE Connectivity | In Stock | - | - | - | 4-1194935-4 | - | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | 125 | No | 1.91u2009mmu2009[u2009.075u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 624113-000 | D-142-73 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |