- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC250197 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | TC250197 | - | 50.04 mm | 41.4 mm | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() TC200174 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | TC200174 | - | 44.2 mm | 35.56 mm | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() 20SPXSS2K2RS531 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 20SPXSS2K2RS531 | - | 11.94 mm | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66, IP67, IP68 | ||
![]() CG90-2550S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Appleton | CG902550S | - | 9.53 mm | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | ||
![]() TMC2050099SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | TMC2050099SS | - | 25.15 mm | 17.53 mm | - | - | - | - | - | - | - | - | - | - | - | Metallic | IP66 | ||
![]() 1009810000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP54 | No | - | - | - | - | - | - | - | - | - | - | - | 1.59 | - | 22 - 32 | Other | 9 | PG | - | - | 50 | - | - | ||
![]() 1137020000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 50 | 1.5 | Yes | 45.7 - 53.2 | Nickel-plated | 16 | Metric | No | Yes | 65 | - | - | ||
![]() 1137050000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 63 | 1.5 | Yes | 53.8 - 61.2 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | ||
![]() 1909560000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP68 | No | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | 34 - 44 | Nickel-plated | 14 | Metric | - | - | 68 | - | - | ||
![]() 1135780000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 50 | 1.5 | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | - | - | ||
![]() 0930700004 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | ||
![]() 1076270000 Weidmuller | In Stock | - | - | Metal | - | - | No | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | Yes | 8.4 - 13.5 | Untreated | 16 | Metric | No | Yes | 24 | - | - | ||
![]() 1095190000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 32 | 1.5 | Yes | 26.7 - 34 | Nickel-plated | 16 | Metric | No | Yes | 46 | - | - | ||
![]() 1095420000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 32 | 1.5 | Yes | 23.2 - 30.5 | Untreated | 16 | Metric | No | Yes | 46 | - | - | ||
![]() 1911390000 Weidmuller | In Stock | - | - | Metal | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | Yes | 11.5 - 16 | Nickel-plated | 16 | Metric | No | Yes | 24 | - | - | ||
![]() 1187130000 Weidmuller | In Stock | - | - | Metal | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | - | 2.21 | Yes | 13.5 - 20 | Nickel-plated | 17.3 | NPT | No | Yes | 36 | - | - | ||
![]() 2766330000 Weidmuller | In Stock | - | - | Metal | - | - | Yes | - | IP66 | No | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | 16 - 25 | Nickel-plated | 15 | Metric | - | - | 40 | - | - | ||
![]() 1188920000 Weidmuller | In Stock | - | - | Metal | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | Straight | 63 | 1.5 | Yes | 51.5 - 59.5 | Untreated | 19 | Metric | No | Yes | 75 | - | - | ||
![]() 1262390000 Weidmuller | In Stock | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | ||
![]() 1262570000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 65 | - | - |