- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Bend radius protection/trumpet flare | Cable Style | Construction type | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Nominal diameter | Nominal thread size metric/PG | One-piece | Pitch thread | Revolving thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread connection size | Thread length | Thread type | With locknut | With strain relief | Wrench width | Composition | Wire/Cable Diameter | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20A2F050N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 20A2F050N5K | - | - | 13.97 mm | 6.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66 | - | ||
![]() 25SPX2KX075T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 25SPX2KX075T5K | - | - | 22.1 mm | 13.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | ||
![]() 63C2KX2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 63C2KX2505 | - | - | 65.79 mm | 54.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | ||
![]() 1083280000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 20 | - | 1.5 | - | - | Yes | 6.7 - 10.3 | Nickel-plated | - | 16 | Metric | No | Yes | 24 | - | - | - | - | ||
![]() 1185200000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | - | - | 1.81 | - | - | Yes | 12.5 - 16 | Nickel-plated | - | 13.9 | NPT | No | Yes | 26 | - | - | - | - | ||
![]() 1186920000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 32 | - | 1.5 | - | - | Yes | 19.5 - 26.3 | Nickel-plated | - | 16 | Metric | No | Yes | 42 | - | - | - | - | ||
![]() 1187750000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | Straight | - | - | - | 1.81 | - | - | Yes | 8 - 11.7 | Untreated | - | 13.9 | NPT | No | Yes | 26 | - | - | - | - | ||
![]() 1187580000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | Straight | - | - | - | 1.81 | - | - | Yes | 10 - 14 | Untreated | - | 13.6 | NPT | No | Yes | 28 | - | - | - | - | ||
![]() 1205490000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | - | - | 2.21 | - | - | Yes | 31.5 - 38.2 | Nickel-plated | - | 19.2 | NPT | No | Yes | 60 | - | - | - | - | ||
![]() 1074530000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 20 | - | 1.5 | - | Non-Compliant | Yes | 15.5 - 21.1 | Untreated | - | 16 | Metric | No | Yes | 30 | - | 21.1 mm | - | 58 mm | ||
![]() 1205310000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 25 | - | 1.5 | - | - | Yes | 13.5 - 20 | Nickel-plated | - | 16 | Metric | No | Yes | 36 | - | - | - | - | ||
![]() 2722230000 Weidmuller | In Stock | - | - | Plastic | - | - | - | No | - | - | IP54 | - | 21, 22 | 1, 2 | - | - | - | - | - | Polyamide (PA) | - | - | Straight | - | - | - | 1.5 | - | - | Yes | 6 - 10 | Untreated | - | 10 | Metric | No | Yes | 22 | - | - | - | - | ||
![]() 1074710000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 63 | - | 1.5 | - | - | Yes | 52.1 - 59.5 | Untreated | - | 19 | Metric | No | Yes | 80 | - | - | - | - | ||
![]() 5010.023.016 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | - | - | - | - | Brass | - | - | - | Straight | 17 | - | Yes | - | No | - | - | - | Nickel-plated | M16 x 1.5 | 6.5 | Metric | - | - | - | - | - | - | - | ||
![]() 25A2F075T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 25A2F075T5K | - | - | 20.07 mm | 11.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66 | - | ||
![]() ZS822-EX Cooper | In Stock | - | - | Aluminum | Straight | - | - | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | - | 52.37 mm | 49.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | ||
![]() 20E1FX7 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Armored | - | - | - | - | - | - | Bushing Grip | Appleton | 20E1FX7 | - | - | 20.83 mm | 12.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66 | - | ||
![]() 40PX2KX1505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 40PX2KX1505 | - | - | 40.39 mm | 27.94 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | ||
![]() 63PX2KXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 63PX2KXREX5X | - | - | 65.79 mm | 54.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66, IP67, IP68 | - | ||
![]() 21650DP9 Pflitsch | In Stock | - | - | Metal | - | - | - | No | - | - | IP68 | No | - | - | No | - | - | - | - | Brass | - | - | Straight | - | 16 | - | 1.5 | - | - | Yes | 6.5 - 9.5 | Nickel-plated | - | 6 | Metric | No | Yes | 18 | - | - | - | - |