- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 260-1600 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | - | Round | Cable Glands | Adaptaflex, a Division of T & | 260-1600 | 23 mm | 19 mm | Metallic | IP68 | ||
![]() 260-1650 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | CE | Round | Cable Glands | Adaptaflex, a Division of T & | 260-1650 | 23 mm | 19 mm | Metallic | IP68 | ||
![]() 260-1750 FLEx | In Stock | - | - | Nickel Plated Brass | Straight | CE | Round | Cable Glands | Adaptaflex, a Division of T & | 260-1750 | 29 mm | 25 mm | Metallic | IP68 | ||
![]() 2337895-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS003CR-EX Cooper | In Stock | - | - | Nylon | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 6.35 mm | 4.75 mm | Non-Metallic | - | ||
![]() 50PX2KX200T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50PX2KX200T5K | 53.09 mm | 40.39 mm | Metallic | IP66, IP67, IP68 | ||
![]() CG9062100 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG9062100 | 19.05 mm | 15.88 mm | Metallic | - | ||
![]() CG903138S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG903138S | 11.1 mm | 7.92 mm | Metallic | - | ||
![]() CG90137125S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG90137125S | 38.1 mm | 34.93 mm | Metallic | - | ||
![]() CG906250 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG906250 | 19.05 mm | 15.88 mm | Metallic | - | ||
![]() 32T34 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | 32T34 | 33.78 mm | 23.62 mm | Metallic | IP66, IP68 | ||
![]() 25SE1FX075NPT7 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Armored | Bushing Grip | Appleton | 25SE1FX075NPT7 | 22.1 mm | 13.97 mm | Metallic | IP66 | ||
![]() TMCX350A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMCX350A | 97.28 mm | 75.95 mm | Metallic | IP66 | ||
![]() ZS004-MG Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 7.92 mm | 6.35 mm | Metallic | - | ||
![]() ZN413 Cooper | In Stock | - | - | Aluminum | 90 Degrees | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 28.58 mm | 25.4 mm | Metallic | - | ||
![]() 50SE1FX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 50SE1FX5 | 46.74 mm | 35.31 mm | Metallic | IP66 | ||
![]() 75A2F3005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 75A2F3005 | 68.07 mm | 61.21 mm | Metallic | IP66, IP67, IP68 | ||
![]() 20PX2KX4 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 20PX2KX4 | 20.83 mm | 12.45 mm | Metallic | IP66, IP67, IP68 | ||
![]() ZS210CR Cooper | In Stock | - | - | Nylon | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 19.05 mm | 15.88 mm | Non-Metallic | - | ||
![]() TMC2X200200NBX Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X200200NBX | 50.8 mm | 41.91 mm | Metallic | IP66 |