- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Color | Wire/Cable Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1909340000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | Yes | 39.4 - 46.7 | Untreated | 16 | Metric | No | Yes | 65 | - | - | - | ||
![]() 1921770000 Weidmuller | In Stock | - | - | Metal | Yes | IP65 | No | - | - | - | - | - | - | 1.5 | - | - | 23 - 32 | Nickel-plated | - | Metric | - | - | 40 | - | - | - | ||
![]() 0930021222 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 15.5 - 21.1 | Nickel-plated | 16 | Metric | No | Yes | 30 | - | - | - | ||
![]() 1095380000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 12 - 17.6 | Untreated | 16 | Metric | No | Yes | 30 | - | - | - | ||
![]() 1095390000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 15.5 - 21.1 | Untreated | 16 | Metric | No | Yes | 30 | - | - | - | ||
![]() 2577890000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 1188200000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 45.55 - 53 | Untreated | 19.2 | NPT | No | Yes | 65 | - | - | - | ||
![]() 1262560000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 70 | - | - | - | ||
![]() 1265680000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | ||
![]() 1185430000 Weidmuller | 1000 |
| - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | Yes | 19.5 - 26.3 | Untreated | 17.3 | NPT | No | Yes | 42 | - | - | - | ||
![]() 1076450000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 58.4 - 65.8 | Untreated | 19 | Metric | No | Yes | 80 | - | - | - | ||
![]() 1076180000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | Yes | 34.8 - 42.4 | Untreated | 16 | Metric | No | Yes | 65 | - | - | - | ||
![]() 1136050000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | Yes | 41.1 - 48.5 | Nickel-plated | 16 | Metric | No | Yes | 65 | - | - | - | ||
![]() 2017320000 Weidmuller | In Stock | - | - | Other | - | Other | - | - | - | - | Other | Other | - | 1.5 | - | Yes | 23 - 32 | Other | 18 | - | - | Yes | 53 | Black | - | - | ||
![]() 1911490000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | Yes | 58.4 - 65.8 | Nickel-plated | 19 | Metric | No | Yes | 80 | - | - | - | ||
![]() 1076280000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | Yes | 9.4 - 12.5 | Untreated | 16 | Metric | No | Yes | 24 | - | - | - | ||
![]() 1136230000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 25 | 1.5 | - | Yes | 20.3 - 27.4 | Untreated | 16 | Metric | No | Yes | 38 | - | - | - | ||
![]() 1136510000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Non-Compliant | Yes | 26.7 - 34 | Nickel-plated | 16 | Metric | No | Yes | 46 | Silver | 34 mm | 65 mm | ||
![]() 1076260000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | Yes | 71.1 - 78 | Untreated | 19 | Metric | No | Yes | 90 | - | - | - | ||
![]() 1187830000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | Yes | 8 - 11.7 | Untreated | 13.9 | NPT | No | Yes | 26 | - | - | - |