- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25ST35 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25ST35 | 22.1 mm | 13.97 mm | No | Metallic | IP66, IP68 | ||
![]() CG153200S Emerson | In Stock | - | - | Steel | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG153200S | 45.21 mm | 38.89 mm | - | Metallic | - | ||
![]() 25C2KX1RA732 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | Round | Bushing Grip | Appleton | 25C2KX1RA732 | 26.19 mm | 18.21 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TC150150NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC150150NB | 38.1 mm | 34.8 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50E1FX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 50E1FX5 | 53.09 mm | 40.39 mm | - | Metallic | IP66 | ||
![]() 50A2F200N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 50A2F200N5K | 44.2 mm | 35.56 mm | - | Metallic | IP66 | ||
![]() 63T35 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63T35 | 65.79 mm | 54.61 mm | No | Metallic | IP66, IP68 | ||
![]() 50ST3CDS150N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 50ST3CDS150N5K | 46.71 mm | 35.2 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25A2F100N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 25A2F100N5K | 20.07 mm | 11.18 mm | - | Metallic | IP66 | ||
![]() TMC2125137A Emerson | 45 |
| - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2125137A | 34.8 mm | 27.18 mm | - | Metallic | IP66 | ||
![]() 40PX2K1505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX2K1505 | 40.39 mm | 27.94 mm | - | Metallic | IP66, IP68 | ||
![]() 50SPX1505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50SPX1505 | 38.1 mm | 29.46 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TC250244SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC250244SS | 61.98 mm | 54.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25SPX2K5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25SPX2K5 | 22.1 mm | 13.97 mm | - | Metallic | IP66, IP68 | ||
![]() 63PXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63PXREX5X | 55.88 mm | 47.24 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TMC2X075075SSX Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X075075SSX | 19.05 mm | 12.7 mm | - | Metallic | IP66 | ||
![]() 90A25 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 90A25 | 80.01 mm | 66.55 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() 20SA2F0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | Bushing Grip | Appleton | 20SA2F0755 | 11.68 mm | 6.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TMCX200SA Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMCX200SA | 52.58 mm | 40.13 mm | - | Metallic | IP66 | ||
![]() TMC2200233SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2200233SS | 59.18 mm | 48.51 mm | - | Metallic | IP66 |