- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Material Type | Bend radius protection/trumpet flare | Country of Origin | Degree of protection (IP) | ECCN | EU RoHS Compliant | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Screw/Thread Size | Shock resistant | Suitable for cable diameter | Surface protection | Thickness (mm) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Type | Color | Applications | Product Type | Wire/Cable Diameter | Cable Diameter | Legend | Finish | Product | Language | Adhesive Type | Length | Height (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1095540000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP68 | - | - | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | - | Yes | 60.2 - 68 | Untreated | - | 19 | Metric | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930001212 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | - | Yes | 9 - 13.5 | Untreated | - | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187260000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 63 | 1.5 | - | - | Yes | 43.5 - 50.1 | Untreated | - | 19 | Metric | No | Yes | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1184990000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | - | Yes | 15 - 21 | Nickel-plated | - | 16 | Metric | No | Yes | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187480000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | - | - | Yes | 10 - 14 | Untreated | - | 13.6 | NPT | No | Yes | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205360000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 13.5 - 20 | Nickel-plated | - | 13.9 | NPT | No | Yes | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205280000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | - | - | Yes | 8 - 11.7 | Nickel-plated | - | 16 | Metric | No | Yes | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205460000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP66 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | - | - | Yes | 8 - 11.7 | Nickel-plated | - | 13.9 | NPT | No | Yes | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1909510000 Weidmuller | In Stock | - | - | Metal | - | Yes | - | IP68 | - | - | No | - | - | - | - | - | - | 1.5 | - | - | - | 6 - 12 | Nickel-plated | - | 8 | Metric | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075210000 Weidmuller | In Stock | - | - | Metal | - | No | - | IP54 | - | - | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | Non-Compliant | - | Yes | 47.5 - 54.8 | Nickel-plated | - | 19 | Metric | No | Yes | 80 | - | Silver | - | - | 54.8 mm | - | - | - | - | - | - | 76 mm | - | - | ||
![]() 0930700003 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075230000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | - | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | Non-Compliant | - | Yes | 53.8 - 61.2 | Nickel-plated | 0.152 | 19 | Metric | No | Yes | 80 | - | Orange | Pipe and Valve Marking | - | 61.2 mm | - | LIQ | - | - | English | Permanent Acrylic | 76 mm | 101.6 | - | ||
![]() 1074580000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | - | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | - | - | Yes | 26.7 - 34 | Untreated | 0.152 | 16 | Metric | No | Yes | 46 | - | Yellow | Pipe and Valve Marking | - | - | - | LIQ | - | - | English | Permanent Acrylic | - | 101.6 | - | ||
![]() 1137010000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | - | Yes | US | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | - | - | Yes | 41.1 - 48.5 | Nickel-plated | 0.152 | 16 | Metric | No | Yes | 65 | - | Orange | Pipe and Valve Marking | - | - | - | LIQ | - | - | English | Permanent Acrylic | - | 57.15 | - | ||
![]() 1187710000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | - | No | US | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | - | Yes | 25.5 - 32.2 | Untreated | 0.152 | 18 | NPT | No | Yes | 50 | - | Green | Pipe and Valve Marking | - | - | - | Low | - | - | English | Permanent Acrylic | - | 101.6 | - | ||
![]() 1076480000 Weidmuller | In Stock | - | - | Vinyl | - | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | - | - | Yes | 66.5 - 73.4 | Untreated | 0.102 | 19 | Metric | No | Yes | 90 | - | Orange | Pipe and Valve Marking | - | - | - | LIQ | - | - | English | Permanent Acrylic | - | 101.6 | - | ||
![]() 1187790000 Weidmuller | In Stock | - | - | Vinyl | - | No | US | IP66 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | - | - | Yes | 25.5 - 32.2 | Untreated | 0.102 | 18.4 | NPT | No | Yes | 50 | - | Yellow | Pipe and Valve Marking | - | - | - | LIQ | - | - | English | Permanent Acrylic | - | 57.15 | - | ||
![]() 1921720000 Weidmuller | In Stock | - | - | Vinyl | - | Yes | US | IP65 | EAR99 | Yes | No | - | - | - | - | - | - | 1.5 | - | M20 | - | 4 - 13 | Nickel-plated | 0.102 | - | Metric | - | - | 20 | HDC Halved Straight Cable Gland | Blue | Pipe and Valve Marking | Cable Glands, Strain Reliefs & Cord Grips | - | 13 mm | Vap | - | Cable Glands | English | Permanent Acrylic | - | 101.6 | - | ||
![]() 1075070000 Weidmuller | In Stock | - | - | Metal | Vinyl | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 20 | 1.5 | Non-Compliant | - | Yes | 12 - 17.6 | Nickel-plated | 0.102 | 16 | Metric | No | Yes | 30 | - | Green | - | Pipe and Valve Marking | 17.6 mm | - | LOW | Gloss | - | English | Permanent Acrylic | 58 mm | 57.15 | 25.4 | ||
![]() 1076420000 Weidmuller | In Stock | - | - | Polyester with Polyester Overlaminate | - | No | US | IP54 | EAR99 | Yes | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 63 | 1.5 | - | - | Yes | 47.5 - 54.8 | Untreated | 0.152 | 19 | Metric | No | Yes | 80 | - | Red | Pipe and Valve Marking | - | - | - | High | - | - | English | Permanent Acrylic | - | 57.15 | - |