- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Base Product Number | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Lead Free Status / RoHS Status | Lifetime @ Temp. | Material quality | Mfr | Model | Nominal thread size metric/PG | Package | Pitch thread | Product Status | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rated | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Ingress Protection | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Features | Conduit Hub Size | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1074610000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 40 | - | 1.5 | - | - | Yes | 33 - 40.6 | Untreated | 16 | Metric | - | No | Yes | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1736570000 Weidmuller | 12 |
| - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1185040000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 50 | - | 1.5 | - | - | Yes | 45.5 - 53 | Nickel-plated | 16 | Metric | - | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262540000 Weidmuller | In Stock | - | - | - | - | Metal | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187210000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | - | Straight | 25 | - | 1.5 | - | - | Yes | 13.5 - 20 | Untreated | 16 | Metric | - | No | Yes | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187650000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | - | Straight | - | - | 3.18 | - | - | Yes | 49.5 - 56 | Untreated | 28.9 | NPT | - | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722480000 Weidmuller | In Stock | - | - | - | - | Plastic | - | No | IP54 | - | 21, 22 | 1, 2 | - | - | - | Polyamide (PA) | - | Straight | - | - | 1.5 | - | - | Yes | 35 - 44 | Untreated | 18 | Metric | - | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076160000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 32 | - | 1.5 | - | - | Yes | 23.2 - 30.5 | Untreated | 16 | Metric | - | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187100000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | - | - | 1.81 | - | - | Yes | 4.5 - 8.7 | Nickel-plated | 13.9 | NPT | - | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1095230000 Weidmuller | In Stock | - | - | - | - | Metal | - | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 50 | - | 1.5 | - | - | Yes | 39.4 - 46.7 | Nickel-plated | 16 | Metric | - | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205350000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | - | - | 1.81 | - | - | Yes | 10 - 14 | Nickel-plated | 13.6 | NPT | - | No | Yes | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262860000 Weidmuller | In Stock | - | - | - | - | Metal | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Nickel-plated | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076490000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 75 | - | 1.5 | - | - | Yes | 71.1 - 78 | Untreated | 19 | Metric | - | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075120000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 32 | - | 1.5 | - | Non-Compliant | Yes | 23.2 - 30.5 | Nickel-plated | 16 | Metric | - | No | Yes | 46 | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 30.5 mm | - | - | - | - | - | - | 65 mm | ||
![]() 1187840000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Stainless steel V4A | - | Straight | - | - | 1.81 | - | - | Yes | 10 - 14 | Untreated | 13.9 | NPT | - | No | Yes | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076440000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 63 | - | 1.5 | - | - | Yes | 53.8 - 61.2 | Untreated | 19 | Metric | - | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722320000 Weidmuller | In Stock | - | - | - | - | Plastic | - | No | IP54 | - | 21, 22 | 1, 2 | - | - | - | Polyamide (PA) | - | Straight | - | - | 1.5 | - | - | Yes | 23 - 32 | Untreated | 18 | Metric | - | No | Yes | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1909420000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 25 | - | 1.5 | - | - | Yes | 13.5 - 20 | Untreated | 16 | Metric | - | No | Yes | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1205260000 Weidmuller | In Stock | - | - | - | - | Metal | - | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | Brass | - | Straight | 63 | - | 1.5 | - | - | Yes | 43.5 - 50.1 | Nickel-plated | 19 | Metric | - | No | Yes | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CES-2-F1A-AL TE Connectivity | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | Aluminum | CES-2 | - | - | - | - | - | - | -- | -- | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | - | - | - | - | - | 35V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±10% | Active | -- | Conformal Coated | -- | 10µF | -- | 500 mOhm | B (0.1%) | -- | H | -- | - | O-Ring, Seal | 0.11 ~ 0.40 (2.8mm ~ 10.2mm) | 0.752 (19.1mm) | Military | -- | 0.125 (3.17mm) | - |