- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Base Product Number | Base/Housing Material | Bend radius protection/trumpet flare | Body Orientation | Brand | Colour front ring | Construction type lens | Contact Materials | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Labelled | Lead Free Status / RoHS Status | Manufacturer | Material front ring | Material quality | Mfr | Model | Mounting | Nominal thread size metric/PG | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Outlets | Package | Pitch thread | Product Status | Recess diameter | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Switch/button features | Termination Method | Thread length | Thread type | Type of electric connection | With front ring | With locknut | With strain relief | Wrench width | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Gender | Subcategory | Pitch | Ingress Protection | Depth | Function | Housing Color | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Product Category | Product Length | Conduit Hub Size | Shrink Ratio | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1777660000 Weidmuller | In Stock | - | - | Tin | Brass | - | Thermoplastic | - | Straight | Weidmuller | - | - | Copper | - | - | - | - | - | 10 | - | - | - | - | - | Weidmuller | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Solder | - | - | - | - | - | - | - | -40 to 115 °C | - | - | - | - | - | Receptacle | Wire & Cable Management | 5.0800 mm | - | - | - | Green | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 17.24 mm | - | - | - | - | - | 1 mm | ||
![]() 1738240000 Weidmuller | 2508 |
| - | - | - | - | Thermoplastic | - | Straight | Weidmuller | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Weidmuller | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 105 °C | - | - | - | - | - | Receptacle | Wire & Cable Management | 2.5400 mm | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | 63.34 mm | - | - | - | - | - | - | ||
![]() CES-3A-F1 TE Connectivity | In Stock | - | - | - | -- | CES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | - | - | 1 in, 0 out | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | -- | Cable Grip | -- | - | - | - | -- | - | - | - | 1/2-14 | - | Seal | 0.11 ~ 0.40 (2.8mm ~ 10.2mm) | 0.500 (12.7mm) | - | - | -- | - | - | 95.24 mm | - | - | ||
![]() CES-2 Raychem | 200 | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 in, 0 out | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CES | - | - | End Cap | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:1 | - | 62.23 mm | - | - | ||
![]() 132267-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPS2-50 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2675 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262980000 Weidmuller | In Stock | - | - | - | Metal | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | Nickel-plated | - | - | - | Metric | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722190000 Weidmuller | In Stock | - | - | - | Plastic | - | - | No | - | - | - | - | - | - | IP54 | - | - | - | - | 21, 22 | 1, 2 | - | - | - | - | - | Polyamide (PA) | - | Straight | - | - | - | - | - | - | - | 1.5 | - | - | - | Yes | 31 - 38 | Untreated | - | - | 18 | Metric | - | - | No | Yes | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206710000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | - | - | - | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | - | - | - | - | - | - | 2.21 | - | - | - | Yes | 25.5 - 32.2 | Nickel-plated | - | - | 18.4 | NPT | - | - | No | Yes | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185600 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Titanium | Round | - | - | IP67/IP69K | - | 12 | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180726 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 540 | - | 996 | - | ||
![]() 192850 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | - | - | - | - | - | - | - | - | - | - | 997 | - | 595 | - | ||
![]() 193245 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | IP55 | - | Other | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | 1227 | - | 596 | - | ||
![]() 218146 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Black | Oval | - | 1pc(s) | - | IP66 | - | - | - | - | - | - | Yes | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | Front ring (PVC) | - | - | - | - | Yes | - | - | - | - | - | - | - | M22S-DDL-S-X4/X5 | - | - | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1074970000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | - | - | - | - | - | IP54 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | 63 | - | - | - | - | - | 1.5 | - | - | - | Yes | 58.4 - 65.8 | Nickel-plated | - | - | 19 | Metric | - | - | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075360000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | - | - | - | - | - | IP66 | - | - | Yes | - | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | 75 | - | - | - | - | - | 1.5 | - | - | - | Yes | 58 - 68 | Nickel-plated | - | - | 19 | Metric | - | - | No | Yes | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076330000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | - | - | - | - | - | IP54 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | 25 | - | - | - | - | - | 1.5 | - | - | - | Yes | 20.3 - 27.4 | Untreated | - | - | 16 | Metric | - | - | No | Yes | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1075060000 Weidmuller | In Stock | - | - | - | Metal | - | - | No | - | - | - | - | - | - | IP54 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | 20 | - | - | - | - | - | 1.5 | - | - | Non-Compliant | Yes | 11.5 - 16 | Nickel-plated | - | - | 16 | Metric | - | - | No | Yes | 24 | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | 11.7 mm | - | - | - | - | - | - | - | - | 58 mm | - | - | ||
![]() 0930091222 Weidmuller | In Stock | - | - | - | Metal | - | - | Yes | - | - | - | - | - | - | IP66 | - | - | Yes | - | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | Straight | - | 63 | - | - | - | - | - | 1.5 | - | - | - | Yes | 58.4 - 65.8 | Nickel-plated | - | - | 19 | Metric | - | - | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |