- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Contact Sizes | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Composition | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1187290000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | Straight | 20 | 1.5 | - | Yes | 8 - 11.7 | Untreated | 16 | Metric | No | Yes | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2722370000 Weidmuller | In Stock | - | - | - | - | - | - | Plastic | - | - | - | No | - | - | IP54 | - | 21, 22 | 1, 2 | - | - | - | - | - | Polyamide (PA) | - | - | Straight | - | 1.5 | - | Yes | 6 - 10 | Untreated | 10 | Metric | No | Yes | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1076310000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 15.5 - 21.1 | Untreated | 16 | Metric | No | Yes | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1095430000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | 32 | 1.5 | - | Yes | 26.7 - 34 | Untreated | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1188910000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | Straight | 50 | 1.5 | - | Yes | 45.55 - 53 | Untreated | 16 | Metric | No | Yes | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1184700000 Weidmuller | 2446 |
| - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | 32 | 1.5 | - | Yes | 26 - 34 | Nickel-plated | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930011224 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 11.5 - 16 | Nickel-plated | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135990000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | 32 | 1.5 | - | Yes | 23.2 - 30.5 | Nickel-plated | 16 | Metric | No | Yes | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206650000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 3.18 | - | Yes | 43.5 - 50.1 | Nickel-plated | 19.2 | NPT | No | Yes | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187270000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | Straight | 63 | 1.5 | - | Yes | 49.5 - 56 | Untreated | 19 | Metric | No | Yes | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1188070000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Stainless steel V4A | - | - | Straight | 40 | 1.5 | - | Yes | 30.5 - 40.5 | Untreated | 16 | Metric | No | Yes | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262330000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1135930000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 9.4 - 12.5 | Nickel-plated | 16 | Metric | No | Yes | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1262770000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | Nickel-plated | - | Metric | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2766320000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP66 | No | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 10 - 18 | Nickel-plated | 15 | Metric | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1187050000 Weidmuller | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | - | Brass | - | - | Straight | - | 2.21 | - | Yes | 31.5 - 38.2 | Nickel-plated | 18.4 | NPT | No | Yes | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192761 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4516 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHC1043CR Cooper | In Stock | - | - | - | - | - | - | Nylon | - | Straight | CSA, UL | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Hubbell | SHC1043CR | - | 25.4 mm | 22.35 mm | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1136120000 Weidmuller | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | Metal | -- | - | - | Yes | - | 16 | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | -- | - | - | Brass | - | - | Straight | 75 | 1.5 | - | Yes | 60.2 - 68 | Nickel-plated | 19 | Metric | No | Yes | 90 | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | Active | -- | Plug Housing | For Female Sockets | 2 | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | Cadmium | 10SL-4 | Olive Drab | Contacts Not Included | -- | -- | Coupling Nut | -- |