- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Brand | Construction type | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Nominal diameter | One-piece | Package | Product Status | Revolving thread | RoHS | Screw/Thread Size | Spacing | Standards Met | Surface protection | Thread connection size | Thread length | Thread type | Unit Weight | Series | Termination | Type | Color | Subcategory | Ingress Protection | Supply Voltage | Number of Circuits | Accessory Type | Thread Size | Product Type | Operating Temperature Range | Coil Voltage | Includes | Fuse Size | Terminal Style | Standards | Panel Hole Size | Product | Product Category | Auxiliary Contacts | Conduit Hub Size | IP Rating | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1100.25.205 American Electrical | 11 |
| - | - | Brass, Nickel Plated | - | - | - | 1100 | - | - | - | - | - | - | Fagor Automation | - | - | - | American Electrical Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M25x1.5 | - | - | - | O-Ring, Seal, Strain Relief | - | - | - | 0.984 (25.0mm) | - | - | - | - | - | - | - | - | ||
![]() A1100.08.035 American Electrical | 91 |
| - | - | Brass, Nickel Plated | - | - | - | 1100 | - | - | - | - | - | - | Fluke | 4231755 | - | - | American Electrical Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M8x1.25 | - | - | - | O-Ring, Seal, Strain Relief | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1555.48.44 American Electrical | 11 |
| - | - | Polyamide (PA), Nylon | - | - | - | 1555 | - | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | Syntec® | - | Cable Gland | Light Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | PG48 | - | - | - | Sealing Ring | - | - | - | 2.338 (59.3mm) | - | - | - | - | - | - | - | - | ||
![]() A1100.32.170 American Electrical | 11 |
| - | - | Brass, Nickel Plated | - | - | - | 1100 | - | - | - | - | - | - | Altech | 91.802 | - | - | American Electrical Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M32x1.5 | - | - | - | O-Ring, Seal, Strain Relief | - | - | - | 1.260 (32.0mm) | - | - | - | - | - | - | - | - | ||
![]() A1100.07.065 American Electrical | 44 |
| - | - | Brass, Nickel Plated | - | - | - | 1100 | - | - | - | - | - | - | Fujikura, Formerly DDK | - | - | - | American Electrical Inc. | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Progress® MS | - | Cable Gland | Silver | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | PG7 | - | - | - | O-Ring, Seal | - | - | - | 0.492 (12.5mm) | - | - | - | - | - | - | - | - | ||
![]() A1555.29.25 American Electrical | 259 |
| - | - | Polyamide (PA), Nylon | - | - | - | 1555 | - | - | - | - | - | - | Altech | 934066705 | - | - | American Electrical Inc. | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Syntec® | - | Cable Gland | Light Gray | - | IP68 - Dust Tight, Waterproof | - | - | Test Leads | PG29 | - | - | - | Sealing Ring | - | - | - | 1.457 (37.0mm) | - | - | - | - | - | - | - | - | ||
![]() A1545N0750.14 American Electrical | 30 |
| - | - | Polyamide (PA), Nylon | - | - | - | 1545 | - | - | - | - | - | - | ABB | ACH580-VCR-077A-6+F267+K454+L512 | - | - | American Electrical Inc. | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | Syntec® | - | Cable Gland | Black | - | IP54/IP68 - Dust Protected, Dust Tight, Waterproof, Water Resistant | - | - | - | 3/4 NPT | - | - | - | Sealing Ring | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1555.20.08 American Electrical | 55 |
| - | - | Polyamide (PA), Nylon | - | - | - | 1555 | - | - | - | - | - | - | Siemens | P30LLS16 | - | - | American Electrical Inc. | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | Syntec® | - | Cable Gland, Short Entry | Light Gray | - | IP68 - Dust Tight, Waterproof | - | - | - | M20x1.5 | - | - | - | Sealing Ring | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | - | - | - | ||
![]() A1100.11.055 American Electrical | 11 |
| - | - | Brass, Nickel Plated | - | ATEX, CCC, TUV | - | 1100 | - | - | - | - | - | - | PILZ | 774104 | - | - | American Electrical Inc. | - | - | DIN Rail | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Progress® MS | Screw | PNOZ EX | Silver | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 115 VAC | - | - | PG11 | - | - | - | O-Ring, Seal | - | Fixed | EN60204-1, EN954-1, VDE0113-1 | 0.732 (18.6mm) | - | - | 3NC | - | - | - | - | - | ||
Tiny WHSL | 215 |
| - | - | Nickel Plated Brass | - | UL;CE | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSC004BBRD | - | +80°C | - | -20°C | - | - | - | - | - | - | - | No | - | - | CE, RoHS Compliant | - | - | - | - | - | SKINDICHT | - | - | - | - | - | - | - | - | PG11 | - | -20 → +80 °C | 12 VDC | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | ||
![]() 214835 Eaton | In Stock | - | - | - | Carbon Steel | - | - | - | - | - | - | - | - | - | - | Rittal | 7507712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | Profile rails, 19in for FlatBox | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT4SU Altech | In Stock | - | - | - | - | - | - | - | - | Altech | - | EAR99 | - | - | Unavailable | Name Brand Replacementsâ„¢ | 5P50-0177 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() CSC2.5T/G Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSC2.5T/DB Altech | In Stock | - | - | DIN Rail | - | - | CSA, UR | - | - | - | - | EAR99 | - | - | Unavailable | IDEC | ASLD329940N-A-24V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 5 mm | - | - | - | - | - | - | - | - | Standard Block | Dark Brown | - | - | - | 1 | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSC2.5T/Y Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | T7H8068504DN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3234GA HEYCO PRODUCTS | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | M3234G | Heyco | - | - | 500 | - | - | Heyco | - | - | - | Heyco Products Corporation | - | - | - | - | - | Box | Active | - | Non-Compliant | NPT 3/4 in | - | - | - | - | - | - | 0.881849 oz | Heyco-Tite Liquid Tight Cordgrips | - | Cable Gland | Black | Wire & Cable Management | IP68 - Dust Tight, Waterproof | - | - | - | 3/4 NPT | Cord Grips | - | - | - | - | - | - | 1.040 (26.4mm) | Cord Grips | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | ||
![]() 21-1926 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3204 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226566 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | GE | 97F9968 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 250 | - | ||
![]() 5010.327.016 FLEx | In Stock | - | - | - | Brass | Brass | - | No | - | - | External thread | - | - | - | - | Hammond Power Solutions | CRX59D8PE | Brass | - | - | - | Straight | - | 17 | No | - | - | No | Compliant | - | - | - | Nickel-plated | M16 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 |