- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved in combination with protective conduit according to DIN EN 61386-23 | Base Product Number | Cable Style | Construction type | For Use With/Related Products | Grip Type | Manufacturer | Manufacturer Part Number | Material housing | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Model | Nominal diameter | One-piece | Package | Product Status | Revolving thread | Standards Met | Surface protection | Thread connection size | Thread length | Thread type | With lock | Series | Type | Composition | Color | Ingress Protection | Panel Cutout Dimensions | Thread Size | Product Type | Operating Temperature Range | Includes | Panel Hole Size | Bushing, Grommet Type | Features | Conduit Hub Size | IP Rating | Height | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5010.010.009 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | Brass | - | - | - | - | - | Straight | 14 | No | - | - | Yes | - | Nickel-plated | PG9 | 7 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5010.428.011 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | Brass | - | - | - | - | - | Straight | 17 | No | - | - | No | - | Nickel-plated | PG11 | 7 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5010.827.032 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | Brass | - | - | - | - | - | Straight | 36 | No | - | - | No | - | Nickel-plated | M32 x 1.5 | 13 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5010.427.013 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | Brass | - | - | - | - | - | Straight | 19 | No | - | - | No | - | Nickel-plated | PG13.5 | 7 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5010.328.012 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | Brass | - | - | - | - | - | Straight | 14 | No | - | - | No | - | Nickel-plated | M12 x 1.5 | 10 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5010.339.025 FLEx | In Stock | - | - | - | - | - | No | - | - | External thread | - | - | - | - | Brass | - | - | - | - | - | Straight | 34 | No | - | - | No | - | Nickel-plated | M25 x 1.5 | 11 | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32T3CDS1REL533 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | - | - | Round | - | - | Bushing Grip | Appleton | 32T3CDS1REL533 | - | 33.91 mm | - | - | 23.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | - | ||
![]() ZS102CR Cooper | In Stock | - | - | Nylon | Straight | - | - | - | Round | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | 4.75 mm | - | - | 3.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63A2F4 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA | - | - | Round | - | - | Bushing Grip | Appleton | 63A2F4 | - | 55.88 mm | - | - | 47.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() 185104 Eaton | In Stock | - | - | Steel | - | - | - | - | - | Assembly kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | 140 | 205 | - | - | - | ||
![]() G-INS-PG16-M68N-PNES-LG Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 167-00531 FG17-M20-PP-GY HellermannTyton | In Stock | - | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -35°C | - | - | - | - | - | - | UL 94 V-2 | - | - | - | - | - | FG | - | - | - | - | - | M20 | - | -35 → +80 °C | - | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() 167-00536 FG45-M50-PP-GY HellermannTyton | In Stock | - | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -35°C | - | - | - | - | - | - | UL 94 V-2 | - | - | - | - | - | FG | - | - | - | - | - | M50 | - | -35 → +80 °C | - | - | - | - | - | IP54 | - | - | - | - | - | ||
![]() 5020.056.209 FLEx | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 5020.056 | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | Cable Gland | - | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | 1 1/2 NPT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU19000JA100AA0 Siemens | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SIRIUS ACT | Cable Gland | - | Black | - | - | M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC200150NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | - | Round | - | - | Bushing Grip | Appleton | TC200150NB | - | 38.1 mm | - | - | 34.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | - | ||
![]() 52220110 Lapp | In Stock | - | - | Polycarbonate | - | - | - | 52220 | - | - | 12 Cable Openings | - | - | - | - | - | - | LAPP | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | SKINTOP | - | - | Black | - | - | M40 | - | - | - | - | Bushing | - | - | IP66, IP67, IP68 | - | - | - | - | UL94 V-2 | ||
![]() CG112125 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | - | - | Round | - | - | Bushing Grip with Strain Relief | Appleton | CG112125 | - | 31.75 mm | - | - | 28.58 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS105-EX Cooper | In Stock | - | - | Aluminum | Straight | - | - | - | Round | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | 9.53 mm | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32PXSS2K2RS533 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | UL | - | - | Round | - | - | Bushing Grip | Appleton | 32PXSS2K2RS533 | - | 26.16 mm | - | - | 17.02 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | - |