- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Angle | Approvals | Cable Style | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Grip Type | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Power Dissipation (Max) | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Technology | Orientation | Shielding | Current Rating | Termination Style | Lead Pitch | Output Voltage | Operating Supply Voltage | Contact Resistance | Note | Number of Channels | Inductance | DC Resistance (DCR) | Nominal Supply Current | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Voltage - Forward (Vf) (Typ) | Number of Bits | Viewing Angle | Power - Max | Q @ Freq | Operating Temperature - Junction | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Vgs (Max) | Capacitance @ Vr, F | Wavelength | Current - DC Forward (If) (Max) | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | FET Feature | Rechargeability | Radiant Intensity (Ie) Min @ If | Reverse Recovery Time (trr) | Features | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZS208-EX-MG Cooper | In Stock | - | - | - | - | - | - | Aluminum | - | Straight | - | Round | - | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | 12.7 mm | 9.53 mm | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63SPX2KX5 Emerson | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | - | - | - | Bushing Grip | - | - | Appleton | 63SPX2KX5 | - | 59.44 mm | 45.72 mm | - | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101, Superectifier® | - | - | Obsolete | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 200V | - | 1.1V @ 1A | - | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | - | 200V | 1A | - | - | 8pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 3µs | - | IP66, IP67, IP68 | - | - | ||
![]() ZN209-EX Cooper | In Stock | - | - | Surface Mount | 17-SMD, Flat Leads | - | ISOPLUS-DIL™ | Aluminum | - | 90 Degrees | - | Round | 180A | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | 15.88 mm | 12.7 mm | - | - | - | -55°C ~ 175°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 6 N-Channel (3-Phase Bridge) | 2.5 mOhm @ 100A, 10V | 4.5V @ 1mA | - | -- | 110nC @ 10V | - | - | 40V | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | ||
![]() 90E1FX5 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | 224.53g | Straight | ATEX, cCSAus | Round | - | - | - | Bushing Grip | - | -- | Appleton | 90E1FX5 | - | 90.42 mm | 76.2 mm | - | - | 9.6V | - | - | TWICELL | 1.12 L x 0.56 W x 7.87 H (28.4mm x 14.2mm x 200.0mm) | - | Active | - | - | - | - | Metallic | - | - | - | - | - | Solder Tab | - | - | - | - | Battery packs made with NIMH cells include a thermostat. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 8 | AA | Front to Back, 2 Rows x 4 Cells | 1Ah | - | Yes | - | - | - | IP66 | - | - | ||
![]() CG137125S Emerson | In Stock | - | - | Surface Mount | 2-SMD, Z-Bend | - | - | Steel | - | Straight | CSA, UL | Round | - | - | - | Bushing Grip with Strain Relief | - | -- | Appleton | CG137125S | - | 38.1 mm | 34.93 mm | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | - | Active | -- | Infrared (IR) | - | - | Metallic | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | - | 110° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 875nm | 100mA | - | - | - | - | - | - | - | 1mW/sr @ 50mA | - | - | - | - | - | ||
![]() TC075055SS Emerson | In Stock | - | - | Through Hole | Axial | - | Axial | Stainless Steel | - | Straight | ATEX, CSA, UL | Round | - | - | 510MHz | Bushing Grip | 25MHz | - | Appleton | TC075055SS | Phenolic | 13.97 mm | 10.41 mm | - | - | - | -55°C ~ 125°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±3% | Obsolete | - | -- | - | - | Metallic | - | - | - | Unshielded | 1.025A | - | - | - | - | - | - | - | 220nH | 140 mOhm Max | - | - | - | - | - | - | - | - | - | - | 33 @ 25MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | IP66, IP67, IP68 | -- | -- | ||
![]() SHC1036SS Cooper | In Stock | - | - | Through Hole | Axial | - | Axial | Stainless Steel | - | Straight | CSA, UL | Round | - | - | 6.5MHz | Bushing Grip with Strain Relief | 790kHz | - | Hubbell | SHC1036SS | Ferrite | 16 mm | 12.7 mm | - | No | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | Molded | - | - | Metallic | - | - | - | Shielded | 110mA | - | - | - | - | - | - | - | 330µH | 6.4 Ohm Max | - | - | - | - | - | - | - | - | - | - | 55 @ 790kHz | - | - | - | - | 65mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() CG62100S Emerson | In Stock | - | - | Through Hole | Axial | - | Axial | Steel | - | Straight | CSA, UL | Round | - | - | 50MHz | Bushing Grip with Strain Relief | 7.9MHz | - | Appleton | CG62100S | Iron | 19.05 mm | 15.88 mm | - | - | - | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±5% | Obsolete | - | Molded | - | - | Metallic | - | - | - | Unshielded | 360mA | - | - | - | - | - | - | - | 8.2µH | 600 mOhm Max | - | - | - | - | - | - | - | - | - | - | 50 @ 7.9MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | ||
![]() ZS719-EX Cooper | In Stock | - | - | Through Hole | Radial | - | -- | Aluminum | - | Straight | - | Round | - | - | 2.74MHz | Bushing Grip with Strain Relief | 100kHz | - | Killark-Hubbell Electrical Products | - | Metal Composite | 46.02 mm | 42.88 mm | - | - | - | -55°C ~ 155°C | - | IHTH-0750IZ-5A | 0.755 Dia (19.18mm) | ±20% | Active | - | -- | - | - | Metallic | - | - | - | Shielded | 6.2A | - | - | - | - | - | - | - | 68µH | 48.92 mOhm Max | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 6.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.354 (8.99mm) | AEC-Q200 | ||
![]() 25PX2KXREX5X Emerson | In Stock | - | - | Through Hole | Axial | - | Axial | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | - | - | 45MHz | Bushing Grip | 2.5MHz | - | Appleton | 25PX2KXREX5X | Ferrite | 26.16 mm | 18.29 mm | - | - | - | -55°C ~ 125°C | -- | IMS-5SWD-65 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Active | - | Molded | - | - | Metallic | - | - | - | Shielded | 610mA | - | - | - | - | - | - | - | 18µH | 890 mOhm Max | - | - | - | - | - | - | - | - | - | - | 45 @ 2.5MHz | - | - | - | - | 235mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | IP66, IP67, IP68 | -- | -- | ||
![]() ZN208-MG Cooper | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | Aluminum | - | 90 Degrees | - | Round | - | - | 120MHz | Bushing Grip with Strain Relief | 7.96MHz | - | Killark-Hubbell Electrical Products | - | Iron Powder | 12.7 mm | 9.53 mm | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | - | Wirewound | - | - | Metallic | - | - | - | Shielded | 429mA | - | - | - | - | - | - | - | 1.2µH | 380 mOhm Max | - | - | - | - | - | - | - | - | - | - | 30 @ 7.96MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | -- | ||
![]() 074093563 Cooper | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | TO-220-3 | Aluminum | - | 45 Degrees | CSA, UL | Round | 9.9A (Tc) | 4V, 5V | - | Bushing Grip with Strain Relief | - | - | Hubbell | 074093563 | - | 101.6 mm | 101.6 mm | 40W (Tc) | No | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | Metallic | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 180 mOhm @ 5.9A, 5V | 2V @ 250µA | - | 1800pF @ 25V | 66nC @ 10V | - | - | 200V | ±10V | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 32A2F100N5K Emerson | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | - | TO-268 | Nickel Plated Brass | - | Straight | CSA | Round | 60A (Tc) | 10V | - | Bushing Grip | - | - | Appleton | 32A2F100N5K | - | 26.42 mm | 17.02 mm | 540W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | Linear L2™ | - | - | Active | - | - | - | - | Metallic | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 45 mOhm @ 30A, 10V | 4.5V @ 250µA | - | 10500pF @ 25V | 255nC @ 10V | - | - | 200V | ±20V | - | - | - | - | - | - | - | - | -- | - | - | - | - | IP66 | - | - | ||
![]() 50T32004 Emerson | In Stock | - | - | - | - | - | - | Stainless Steel | - | Straight | CSA, UL | Round | - | - | - | Bushing Grip | - | - | Appleton | 50T32004 | - | 53.09 mm | 40.39 mm | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Metallic | - | - | - | - | - | - | - | 4.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 2016E1FW5 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, cCSAus | Round | - | - | - | Bushing Grip | - | - | Appleton | 2016E1FW5 | - | 13.21 mm | 6.1 mm | - | Compliant | - | - | Tape and Reel | - | - | - | - | - | - | 70 °C | 0 °C | Metallic | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 4 mA | - | - | - | 150 mW | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() 75PX2K5 Emerson | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | - | - | - | Bushing Grip | - | - | Appleton | 75PX2K5 | - | 78.49 mm | 66.8 mm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() ZS003 Cooper | In Stock | - | - | - | - | - | - | Aluminum | - | Straight | - | Round | - | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | 6.35 mm | 4.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZS201-EX Cooper | In Stock | - | - | - | - | - | - | Aluminum | - | Straight | - | Round | - | - | - | Bushing Grip with Strain Relief | - | - | Killark-Hubbell Electrical Products | - | - | 3.18 mm | 1.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90PX2KX3505 Emerson | In Stock | - | - | - | - | 24 | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | Round | - | - | - | Bushing Grip | - | - | Appleton | 90PX2KX3505 | - | 90.42 mm | 76.2 mm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Metallic | Male | - | Vertical | - | 2 A | - | 2 mm | - | 200 V | 20 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | ||
![]() 25PX2KX0754 Emerson | In Stock | - | - | - | - | - | - | Stainless Steel | - | Straight | ATEX, CSA, UL | Round | - | - | - | Bushing Grip | - | - | Appleton | 25PX2KX0754 | - | 26.16 mm | 18.29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - |