- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | (Ø) | Angle | Approvals | Cable Style | Colour outer sheath | Compartments | Compatible with | Compatible with (details) | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Differential current rating | Dim | Factory colour | Grip Type | Locking mechanism | Manufacturer | Manufacturer Part Number | Material housing | Max. temperature | Maximum Cable Diameter (mm) | Min. temperature | Minimum Cable Diameter (mm) | Model | Nominal cross section conductor | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Pollution degree | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated surge voltage | Recess diameter | Release characteristics | RoHS | Switch-off capacity | Switch/button features | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Voltage Rating (AC) | Voltage type | Packaging | Size / Dimension | Type | Composition | Color | Depth | Current Rating | Voltage | Lens Color | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96-903.6 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224006 Littelfuse | In Stock | - | - | - | - | 272.155422 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 mm | 203.2 mm | 165.1 mm | ||
![]() 213.500 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209204 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 60 V | - | - | - | - | - | - | - | 3 mA | - | White | - | 10 mm | - | 24.9936 mm | - | ||
![]() 205047 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-93-980 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | (L x W x H) 36.5 x 15.5 x 22.5 cm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-93-980 | - | - | - | - | - | - | - | - | 22.5cm | 36.5cm | 15.5cm | ||
![]() 206885 Eaton | In Stock | - | - | - | Polycarbonate (PC),Plastic | - | - | - | - | - | - | - | - | Emergency stop | 1pc(s) | IP65 | - | Other | - | - | (L x W x H) 160 x 120 x 200 mm | Grey-white (RAL 7035),Black (RAL 9005) | - | - | - | - | Plastic | +70°C | - | -25°C | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | for rail mounting | - | - | - | - | - | - | - | CI-K3-160-TS | - | - | 160mm | - | - | - | - | - | 200mm | 160mm | 120mm | ||
![]() 208725 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Green | - | - | - | - | - | +60°C | - | -25°C | - | - | - | 12500 | - | 30 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 12.5mA | - | - | - | DC | - | - | LEDWB-G | - | Green | - | - | - | - | - | 0 | - | 17 | - | ||
![]() 236946 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 0.03A | (W x H x D) 35 x 80 x 69.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 10A | 240V AC | - | - | - | - | - | - | - | - | B | - | 10kA | - | - | - | - | - | - | - | - | 2-pin, 0.03 | - | - | 69.5mm | - | - | - | - | - | 80mm | - | 35mm | ||
![]() 216546 Eaton | In Stock | - | - | - | Aluminium | - | 22mm | - | - | - | - | - | - | - | 1pc(s) | - | IP65 | 12 | Complete device in housing | - | (Ø x H) 22 mm x 72 mm | Grey | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | 22mm | - | - | - | 5 installation slots | - | Short thumb-grip | Screw connection | - | - | - | - | M22-E5 | - | - | - | - | - | - | - | - | 72mm | - | 204mm | ||
![]() CG250300 Emerson | In Stock | - | - | - | Steel | - | - | Straight | CSA, UL | Round | - | - | - | - | - | IP66 | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Appleton | CG250300 | - | - | 72.21 mm | - | 63.5 mm | Lock door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | 300 | - | 400 | ||
![]() 90PX5 Emerson | In Stock | - | - | - | Nickel Plated Brass | - | - | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 90PX5 | - | - | 79.5 mm | - | 66.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 211.020 Littelfuse | In Stock | - | - | Panel mounting hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | Compact Size, NO - 3, NC - 0 | - | - | - | - | - | 24V AC/DC | - | - | - | - | - | - | ||
![]() 211200 ERNI Electronics | In Stock | - | - | - | - | 700g | 70mm | - | - | - | - | - | Kaiser Nienhaus Electronic/Funk/Markimatik/Quiet | - | - | - | - | - | - | - | (Ø x H) 70 mm x 25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | ||
![]() 1-93-951 Stanley Electric | 43 |
| - | - | Fabric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mm | 480mm | 250mm | ||
![]() 1-92-066 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | IP20 | - | - | - | - | (L x W x H) 48.9 x 26 x 24.8 cm | Black,Yellow | - | Separate | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | 3 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.8cm | 48.9cm | 26cm | ||
![]() 32T3CDS125N5K Emerson | In Stock | - | - | - | Nickel Plated Brass | - | - | Straight | CSA | Round | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 32T3CDS125N5K | - | - | 33.91 mm | - | 23.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | - | ||
![]() 074093445 Cooper | In Stock | - | - | - | Aluminum | - | - | 45 Degrees | CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Hubbell | 074093445 | - | - | 152.4 mm | - | 152.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() 40A2F1REL534 Emerson | In Stock | - | - | - | Stainless Steel | - | - | Straight | CSA | Round | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 40A2F1REL534 | - | - | 32.26 mm | - | 23.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() ZN414-EX Cooper | In Stock | - | - | - | Aluminum | - | - | 90 Degrees | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | - | - | 31.75 mm | - | 28.58 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - |