- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Angle | Approvals | Approved in combination with protective conduit UR | Base Product Number | Bore diameter | Brand | Cable Style | Construction type | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Mfr | Minimum Cable Diameter (mm) | Model | Nominal diameter | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Revolving thread | RoHS | Surface protection | Thread connection size | Thread length | Thread type | Type of control element | Type of electrical connection of main circuit | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage, Rating | Watertight | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Ingress Protection | Output Type | Number of Circuits | Max Current Rating | Element Configuration | Viewing Angle | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Test Current | Gain Bandwidth Product | Forward Voltage | Thread Size | Includes | Voltage - Input Offset | Gate to Source Voltage (Vgs) | Current - Output / Channel | -3db Bandwidth | Panel Hole Size | Color Rendering Index (CRI) | Product Category | Conduit Hub Size | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG-P-M50-1.5 Adam Tech | 136 |
| - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | M50 | Locknut, Seal | - | - | - | - | 1.980 (50.3mm) | - | - | - | - | - | ||
![]() 986896 HITACHI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5020.037.232 FLEx | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | No | 5020.037 | - | - | - | External thread | IP68 | - | - | - | - | - | - | - | - | Flexa | - | Straight | 34.5 | - | - | - | Active | - | - | - | No | - | - | M32 x 1.5 | 15 | Metric | - | - | - | - | 50 V | - | - | - | - | 1 % | 25 ppm/°C | Cable Gland | 12.4 Ω | 155 °C | -55 °C | Thin Film | Black | - | 100 mW | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | M32x1.5 | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() 9565-3.0 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 959845 Samsung | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63SA2F2004 Emerson | In Stock | - | - | - | - | - | - | - | Stainless Steel | Straight | CSA | - | - | - | - | Round | - | - | - | - | - | - | Bushing Grip | Appleton | 63SA2F2004 | 50.04 mm | - | 41.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() KF90C54 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG90-7575S Emerson | In Stock | - | - | - | - | - | - | - | Steel | 90 Degrees | CSA, UL | - | - | - | - | Round | - | - | - | - | - | - | Bushing Grip with Strain Relief | Appleton | CG907575S | 22.23 mm | - | 19.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 269006 Eaton | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 1 A | - | 110 ° | - | - | - | - | 350 mA | - | 2.9 V | - | - | - | - | - | - | - | 70 | - | - | - | - | ||
![]() 5020.037.240 FLEx | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | - | 5020.037 | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexa | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | - | - | - | Black | - | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | M40x1.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200441 FLUKE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KF90C53PR IDEC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | MAX446 | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 2.85 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | - | - | - | 800µA | 0.5V/µs | Instrumentation | 1 pA | - | 2.5 MHz | - | - | - | 50 µV | - | 150 mA | 250 kHz | - | - | - | - | - | - | ||
![]() 130098-0428 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216586 Eaton | In Stock | - | - | Through Hole | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | ||
![]() 220102 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 182426 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 5.5 | 20 | - | - | - | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184937 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45-509.1100 EAO | 16 |
| - | - | - | - | - | - | Plastic | - | - | - | - | 20 | EAO | - | - | IP67 | - | - | - | 1 | - | EAO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | ||
![]() DB7 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266812 American Power Conversion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |