- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Casing/button colour | Compartments | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Energy efficiency rating | Factory colour | Grip Type | Lid colour | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Cable Diameter (mm) | Min. temperature | Minimum Cable Diameter (mm) | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Power supply (LOV) | Print motif | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | RoHS-compliant | Screw/Thread Size | Switch/button features | Switching angle | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Series | Type | Composition | Depth | Frequency | Function | Voltage | Product Type | Power | Product | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63A2F250N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 63A2F250N5K | - | 55.88 mm | - | 47.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() ZN105-MG Cooper | In Stock | - | - | Aluminum | 90 Degrees | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | - | 9.53 mm | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75PXREX5X Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 75PXREX5X | - | 67.82 mm | - | 59.18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() 75E1FW5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 75E1FW5 | - | 78.49 mm | - | 66.8 mm | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 63SA2F5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, cCSAus | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 63SA2F5 | - | 50.04 mm | - | 41.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() ZN311CR Cooper | In Stock | - | - | Nylon | 90 Degrees | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | - | 22.23 mm | - | 19.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75SPX2K2505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 75SPX2K2505 | - | 72.14 mm | - | 58.93 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | ||
![]() 63SPX2KX2005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 63SPX2KX2005 | - | 59.44 mm | - | 45.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() ZS108-EX-MG Cooper | In Stock | - | - | Aluminum | Straight | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | - | 12.7 mm | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PX2KX075T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 25PX2KX075T5K | - | 26.16 mm | - | 18.29 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() ZS007CR-EX Cooper | In Stock | - | - | Nylon | Straight | - | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Killark-Hubbell Electrical Products | - | - | 11.1 mm | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 074011032 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | Hubbell | 074011032 | - | 52.37 mm | - | 49.2 mm | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32T3CDS100T5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 32T3CDS100T5K | - | 33.91 mm | - | 23.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() 20ST3CDS075N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | - | - | - | - | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | 20ST3CDS075N5K | - | 15.9 mm | - | 9.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | IP66, IP67, IP68 | - | - | - | ||
![]() G-INS-M25-M68N-NNES-S Phoenix Contact | In Stock | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands | - | Cable Glands | - | - | - | - | ||
![]() G-INS-M16-T68N-PNES-BK Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | ||
![]() 182446 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | (W x H x D) 150 x 34 x 28 mm | n.rel. | - | - | - | - | - | - | - | - | - | Dimming actuator | - | - | - | mains-powered | - | - | - | - | - | - | - | - | - | - | - | - | Eaton xComfort | - | - | 28mm | 868.3 MHz | - | 230 - 230 | - | 250W | - | - | 34mm | - | 150mm | ||
![]() 1-94-745 Stanley Electric | In Stock | - | - | Polypropylene | - | - | - | - | 17 | - | - | - | - | - | - | (L x W x H) 43 x 33 x 9 cm | - | Black | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-94-745 | - | - | - | - | - | - | - | - | - | 9cm | 43cm | 33cm | ||
![]() 207150 Eaton | In Stock | - | - | - | - | - | - | Black | - | Screws | 1pc(s) | - | IP65 | 12 | Complete device in housing | (W x H x D) 80 x 137 x 75 mm | - | - | - | - | - | - | +50°C | - | -25°C | - | - | 0 | 1 | Rotary switch | - | OFF/ON | 690 - 690 | 5.5 | 20 | - | - | - | - | 1 x 90 ° | 20A | Door coupling rotary drive | Screw connection | - | T0-2-15679/I1/SVB-SW | - | 75mm | - | latch | - | - | 6.5kW | - | - | 137mm | - | 80mm | ||
![]() 207401 Eaton | In Stock | - | - | - | - | - | - | Black | - | Screws | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary actuator | - | - | - | - | - | - | Yes | - | for front mounting,lockable | - | - | - | - | - | T0-2-8900/EA/SVB-SW | - | - | - | - | - | - | 5.5kW | - | - | - | - | - |