- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Mfr | Package | Product Status | Screw/Thread Size | Series | Type | Color | Ingress Protection | Thread Size | Product Type | Includes | Cable Diameter | Panel Hole Size | Product | Conduit Hub Size | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5020.017.209 FLEx | In Stock | - | - | Polyamide (PA), Nylon | 5020.017 | Flexa | Bag | Active | - | - | Cable Grip - 45° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | 1 1/2 NPT | - | - | - | - | - | - | - | ||
![]() 5100.028.225 FLEx | In Stock | - | - | Polyamide (PA), Nylon | 5100.028 | Flexa | Bag | Active | - | - | Cable Grip - 45° | Black | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | M25x1.5 | - | - | - | - | - | - | - | ||
![]() 3SU19000HF100AA0 Siemens | 117378260 |
| - | Plastic | - | Siemens | Box | Active | - | SIRIUS ACT | Cable Gland | Black | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | M25 | - | - | - | - | - | - | IP66, IP67, IP69 (IP69K) | ||
![]() EM-SGL-M40-MET-G TE Connectivity | 16 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-M40 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M40x1.5 | - | - | - | - | - | - | - | ||
![]() EM-SGL-M20-MET-C TE Connectivity | 43 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-M20 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | - | - | - | - | - | - | - | ||
![]() EP-SGL-M16-BL-F TE Connectivity | 80 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-M16 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | - | - | - | ||
![]() EP-SGL-M20-BL-H TE Connectivity | 76 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-M20 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | Black | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | - | - | - | - | - | - | - | ||
![]() EM-SGL-PG11-MET-C TE Connectivity | 34 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-PG11 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG11 | - | - | - | - | - | - | - | ||
![]() EM-SGL-M32-MET-E TE Connectivity | 65 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-M32 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M32x1.5 | - | - | - | - | - | - | - | ||
![]() EM-SGL-NPT34-MET-B TE Connectivity | 94 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-NPT34 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | - | - | - | - | - | - | - | ||
![]() EM-SGL-M16-MET-E TE Connectivity | 126 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-M16 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | - | - | - | - | - | - | - | ||
![]() EP-SGL-M32-GR-D TE Connectivity | 47 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-M32 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | M32x1.5 | - | - | - | - | - | - | - | ||
![]() EP-SGL-NPT12-BL-D TE Connectivity | 39 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-NPT12 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | - | - | - | ||
![]() EM-SGL-NPT12-MET-B TE Connectivity | 47 |
| - | Polyamide (PA6), Nylon 6 | EM-SGL-NPT12 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | - | - | - | - | - | - | - | ||
![]() EP-SGL-PG9-GR-B TE Connectivity | 92 |
| - | Polyamide (PA6), Nylon 6 | EP-SGL-PG9 | TE Connectivity ENTRELEC | Bag | Active | - | - | Cable Gland | Gray | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | PG9 | - | - | - | - | - | - | - | ||
![]() 1SNG622021R0000 TE Connectivity | 17 |
| - | Polyamide (PA) | - | - | - | - | - | - | Threadless Snap-In Cable Gland | Black | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 8 mm to 17 mm | - | Cable Glands | - | - | ||
![]() 1SNG614017R0000 TE Connectivity | 507 |
| - | Brass, Nickel Plated | - | - | - | - | NPT 1-1/4 in | - | EMC4 Cable Gland | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 22 mm to 32 mm | - | Cable Glands | - | - | ||
![]() 1SNG605099R0000 TE Connectivity | 25 |
| - | Polyamide (PA) | - | - | - | - | - | - | Ventilation Plug | Black | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - | ||
![]() 1SNG605090R0000 TE Connectivity | 26 |
| - | Polyamide (PA) | - | - | - | - | M40 x 1.5 | - | Ventilation Plug | Black | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - | ||
![]() 1SNG605088R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | M40 x 1.5 | - | Ventilation Plug | Gray (Light Gray) | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | Accessories | - | - |