- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Grip Type | Manufacturer | Manufacturer Part Number | Material quality | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Type | Composition | Color | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1136910000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 50 | 1.5 | - | Yes | 45.7 - 53.2 | Untreated | 16 | Metric | No | Yes | 65 | - | - | - | - | ||
![]() 1911400000 Weidmuller | 19 |
| - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 15.5 - 21.1 | Nickel-plated | 16 | Metric | No | Yes | 30 | - | - | - | - | ||
![]() 1187820000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | Straight | - | 1.81 | - | Yes | 4.5 - 8.7 | Untreated | 13.9 | NPT | No | Yes | 24 | - | - | - | - | ||
![]() 1187560000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | Straight | - | 1.81 | - | Yes | 4.5 - 8.7 | Untreated | 13.6 | NPT | No | Yes | 24 | - | - | - | - | ||
![]() 1187870000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | Straight | - | 2.21 | - | Yes | 25.5 - 32.2 | Untreated | 18.4 | NPT | No | Yes | 50 | - | - | - | - | ||
![]() 1262080000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | Metric | - | - | 36 | - | - | - | - | ||
![]() 1263170000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 26 | - | - | - | - | ||
![]() 1193940000 Weidmuller | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | ||
![]() 1095140000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | IP68 | Yes | 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 12 - 17.6 | Nickel-plated | 16 | Metric | No | Yes | 30 | - | - | - | - | ||
![]() 1552510000 Weidmuller | In Stock | - | - | Metal | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 27 - 32 | Untreated | 10 | - | - | Yes | 50 | - | - | - | - | ||
![]() 1135650000 Weidmuller | In Stock | - | - | Metal | - | - | - | Yes | - | IP54 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | 20 | 1.5 | - | Yes | 4.9 - 10.3 | Untreated | 16 | Metric | No | Yes | 24 | - | - | - | - | ||
![]() 1185420000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Stainless steel V4A | - | - | Straight | - | 1.81 | - | Yes | 13.5 - 20 | Untreated | 13.9 | NPT | No | Yes | 36 | - | - | - | - | ||
![]() 1184840000 Weidmuller | In Stock | - | - | Metal | - | - | - | No | - | IP66 | Yes | 20, 21, 22 | 1, 2 | No | - | - | - | Brass | - | - | Straight | - | 2.21 | - | Yes | 45.5 - 53 | Nickel-plated | 19.2 | NPT | No | Yes | 65 | - | - | - | - | ||
![]() 260-1250 FLEx | In Stock | - | - | Nickel Plated Brass | - | Straight | CE | - | Round | - | - | - | - | - | Cable Glands | Adaptaflex, a Division of T & | 260-1250 | - | 10 mm | 7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP68 | ||
![]() SEC50BA Cooper | In Stock | - | - | Nylon | Nylon | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Hubbell | SEC50BA | - | 11.43 mm | 4.32 mm | - | - | - | No | - | - | - | - | - | - | - | - | CORD CONNECTOR | Non-Metallic | Black | - | ||
![]() ZS520-EX Cooper | In Stock | - | - | Aluminum | - | Straight | - | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | - | 47.63 mm | 44.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | ||
![]() 75A2F300N5K Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | CSA | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 75A2F300N5K | - | 68.07 mm | 61.21 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66 | ||
![]() 90A2F4 Emerson | In Stock | - | - | Stainless Steel | - | Straight | CSA | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 90A2F4 | - | 80.01 mm | 66.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66 | ||
![]() 50SPX2K2005 Emerson | In Stock | - | - | Nickel Plated Brass | - | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | Bushing Grip | Appleton | 50SPX2K2005 | - | 46.74 mm | 35.31 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | IP66, IP68 | ||
![]() CG137125 Emerson | In Stock | - | - | Aluminum | - | Straight | CSA, UL | - | Round | - | - | - | - | - | Bushing Grip with Strain Relief | Appleton | CG137125 | - | 38.1 mm | 34.93 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - |