- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG90-62100S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG9062100S | 19.05 mm | 15.88 mm | - | Metallic | - | ||
![]() CG9075125 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG9075125 | 22.23 mm | 19.05 mm | - | Metallic | - | ||
![]() CG90-3750S Emerson | In Stock | - | - | Steel | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG903750S | 12.7 mm | 9.53 mm | - | Metallic | - | ||
![]() 50PX2KX2004 Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 50PX2KX2004 | 53.09 mm | 40.39 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() TC125127 Emerson | In Stock | - | - | Aluminum | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC125127 | 32.26 mm | 27.94 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() CG375400 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG375400 | 101.6 mm | 95.25 mm | - | Metallic | - | ||
![]() TC350315SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC350315SS | 80.01 mm | 66.55 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 40PX1255 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40PX1255 | 32 mm | 22.1 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() ZS310-MG Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 19.05 mm | 15.88 mm | - | Metallic | - | ||
![]() TMCX075A Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMCX075A | 26.42 mm | 17.02 mm | - | Metallic | IP66 | ||
![]() TC200174SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | TC200174SS | 44.2 mm | 35.56 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 63SC2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 63SC2KX5 | 59.44 mm | 45.47 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 40T3CDS150N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 40T3CDS150N5K | 40.41 mm | 27.89 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 25PX2K5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25PX2K5 | 26.16 mm | 18.29 mm | - | Metallic | IP66, IP68 | ||
![]() 50SA2F1REL535 Emerson | In Stock | - | - | Aluminum | Straight | CSA | Round | Bushing Grip | Appleton | 50SA2F1REL535 | 38.1 mm | 30.99 mm | - | Metallic | IP66 | ||
![]() 32T3CDS100N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 32T3CDS100N5K | 33.91 mm | 23.7 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 50ST34 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | 50ST34 | 46.74 mm | 35.31 mm | - | Metallic | IP66, IP68 | ||
![]() 2016A20505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 2016A20505 | 8.64 mm | 3.3 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() 074011233 Cooper | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011233 | 36.5 mm | 33.32 mm | No | Metallic | - | ||
![]() ZS006CR Cooper | In Stock | - | - | Nylon | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 9.53 mm | 7.92 mm | - | Non-Metallic | - |